Delta Electronics (Americas) Inductors, Coils, Chokes - Fixed Inductors 0603CS-4N7EJTS

Description
Manufacturer: Delta Electronics/Componen ts Win Source Part Number: 1329229-0603CS-4N7EJ TS Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Unshielded Size / Dimension: 0.071" L x 0.046" W (1.80mm x 1.16mm) Inductance: 4.7 nH Height - Seated (Max): 0.040" (1.02mm) Standard Package: 4,000 Mounting: Surface Mount Tolerance: ±5% Material - Core: Ceramic Q @ Freq: 25 @ 250MHz Frequency - Self Resonant: 5.8GHz DC Resistance (DCR): 120mOhm Supplier Device Package: 0603 Temperature Range - Operating: -40°C ~ 125°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) Current Rating (Amps): 700 mA Inductance Frequency - Test: 250 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Base Product Number: 0603CS RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Delta Electronics/Componen ts Win Source Part Number: 1329229-0603CS-4N7EJ TS Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Unshielded Size / Dimension: 0.071" L x 0.046" W (1.80mm x 1.16mm) Inductance: 4.7 nH Height - Seated (Max): 0.040" (1.02mm) Standard Package: 4,000 Mounting: Surface Mount Tolerance: ±5% Material - Core: Ceramic Q @ Freq: 25 @ 250MHz Frequency - Self Resonant: 5.8GHz DC Resistance (DCR): 120mOhm Supplier Device Package: 0603 Temperature Range - Operating: -40°C ~ 125°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) Current Rating (Amps): 700 mA Inductance Frequency - Test: 250 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Base Product Number: 0603CS RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1329229-0603CS-4N7EJTS - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1329229-0603CS-4N7EJTS
Inductors, Coils, Chokes - Fixed Inductors 1329229-0603CS-4N7EJTS
Manufacturer: Delta Electronics/Componen ts Win Source Part Number: 1329229-0603CS-4N7EJ TS Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Unshielded Size / Dimension: 0.071" L x 0.046" W (1.80mm x 1.16mm) Inductance: 4.7 nH Height - Seated (Max): 0.040" (1.02mm) Standard Package: 4,000 Mounting: Surface Mount Tolerance: ±5% Material - Core: Ceramic Q @ Freq: 25 @ 250MHz Frequency - Self Resonant: 5.8GHz DC Resistance (DCR): 120mOhm Supplier Device Package: 0603 Temperature Range - Operating: -40°C ~ 125°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) Current Rating (Amps): 700 mA Inductance Frequency - Test: 250 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Base Product Number: 0603CS RoHS Status: ROHS3 Compliant

Manufacturer: Delta Electronics/Components
Win Source Part Number: 1329229-0603CS-4N7EJTS
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Unshielded
Size / Dimension: 0.071" L x 0.046" W (1.80mm x 1.16mm)
Inductance: 4.7 nH
Height - Seated (Max): 0.040" (1.02mm)
Standard Package: 4,000
Mounting: Surface Mount
Tolerance: ±5%
Material - Core: Ceramic
Q @ Freq: 25 @ 250MHz
Frequency - Self Resonant: 5.8GHz
DC Resistance (DCR): 120mOhm
Supplier Device Package: 0603
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
Current Rating (Amps): 700 mA
Inductance Frequency - Test: 250 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Base Product Number: 0603CS
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Fixed Inductors - 0603CS-4N7EJTS-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
0603CS-4N7EJTS-ND
Fixed Inductors 0603CS-4N7EJTS-ND
4.7nH Unshielded Wirewound Inductor 700mA 120mOhm 0603 (1608 Metric)

4.7nH Unshielded Wirewound Inductor 700mA 120mOhm 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1329229-0603CS-4N7EJTS 0603CS-4N7EJTS-ND
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Standard; Wirewound
Core Material Ceramic Ceramic; Drum Core, Wirewound
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-421 0402AF-421XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Surface Mount Inductors - 1711136 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 3.3 microH
View Details