Delta Electronics (Americas) Fixed Inductors 0603CS-1N6EJTS

Description
1.6nH Unshielded Wirewound Inductor 700mA 30mOhm 0603 (1608 Metric)
Request a Quote Datasheet
Description
1.6nH Unshielded Wirewound Inductor 700mA 30mOhm 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 0603CS-1N6EJTS-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
0603CS-1N6EJTS-ND
Fixed Inductors 0603CS-1N6EJTS-ND
1.6nH Unshielded Wirewound Inductor 700mA 30mOhm 0603 (1608 Metric)

1.6nH Unshielded Wirewound Inductor 700mA 30mOhm 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 0603CS-1N6EJTS - 904654-0603CS-1N6EJTS - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - 0603CS-1N6EJTS
904654-0603CS-1N6EJTS
Fixed Inductors - 0603CS-1N6EJTS 904654-0603CS-1N6EJTS
Manufacturer: Delta Electronics Win Source Part Number: 904654-0603CS-1N6EJT S Series: 0603CS Operating Temperature Range: -40°C ~ 125°C Features: 1.6 nH Unshielded Wirewound Inductor 700 mA 30mOhm 0603 (1608 Metric) Package: 0603 (1608 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: 0603CS Categories: Inductors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000

Manufacturer: Delta Electronics
Win Source Part Number: 904654-0603CS-1N6EJTS
Series: 0603CS
Operating Temperature Range: -40°C ~ 125°C
Features: 1.6 nH Unshielded Wirewound Inductor 700 mA 30mOhm 0603 (1608 Metric)
Package: 0603 (1608 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: 0603CS
Categories: Inductors
Case / Package: 0603
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 0603CS-1N6EJTS-ND 904654-0603CS-1N6EJTS
Product Name Fixed Inductors Fixed Inductors - 0603CS-1N6EJTS
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Compensated High Current Choke, 3-phase - DKIH-3 - SCHURTER Inc
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Inductance Range 80 to 10800 microH
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - A102540DKR-ND - DigiKey
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details