Delta Electronics (Americas) Fixed Inductors 0603CS-131EJTS

Description
130nH Unshielded Wirewound Inductor 300mA 720mOhm 0603 (1608 Metric)
Request a Quote Datasheet
Description
130nH Unshielded Wirewound Inductor 300mA 720mOhm 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 0603CS-131EJTS-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
0603CS-131EJTS-ND
Fixed Inductors 0603CS-131EJTS-ND
130nH Unshielded Wirewound Inductor 300mA 720mOhm 0603 (1608 Metric)

130nH Unshielded Wirewound Inductor 300mA 720mOhm 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 0603CS-131EJTS-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Molded SMD Inductors - 1-1624094-8 - TE Connectivity
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Application Power Choke
Inductance Range 4.7 microH
View Details
3 suppliers
Leaded Inductors - 1678257 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1000 microH
Q Factor 60
View Details
Fixed Inductors - 0402CS-22NXGRW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
View Details