Delta Electronics (Americas) Inductors, Coils, Chokes - Fixed Inductors 0402HS-270EJTS

Description
Win Source Part Number: 1377286-0402HS-270EJ TS Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 37 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: Delta Electronics/Componen ts Series: 0402HS Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Base Product Number: 0402HS Mounting Type: Surface Mount HTSUS: 8504.50.4000 Tolerance: ±5% Size / Dimension: 0.050" L x 0.030" W (1.27mm x 0.76mm) Height - Seated (Max): 0.024" (0.60mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ceramic Inductance: 27 nH Current Rating (Amps): 400 mA Shielding: Unshielded DC Resistance (DCR): 300mOhm Q @ Freq: 24 @ 250MHz Frequency - Self Resonant: 2.48GHz Inductance Frequency - Test: 250 MHz
Request a Quote Datasheet
Description
Win Source Part Number: 1377286-0402HS-270EJ TS Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 37 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: Delta Electronics/Componen ts Series: 0402HS Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Base Product Number: 0402HS Mounting Type: Surface Mount HTSUS: 8504.50.4000 Tolerance: ±5% Size / Dimension: 0.050" L x 0.030" W (1.27mm x 0.76mm) Height - Seated (Max): 0.024" (0.60mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ceramic Inductance: 27 nH Current Rating (Amps): 400 mA Shielding: Unshielded DC Resistance (DCR): 300mOhm Q @ Freq: 24 @ 250MHz Frequency - Self Resonant: 2.48GHz Inductance Frequency - Test: 250 MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1377286-0402HS-270EJTS - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1377286-0402HS-270EJTS
Inductors, Coils, Chokes - Fixed Inductors 1377286-0402HS-270EJTS
Win Source Part Number: 1377286-0402HS-270EJ TS Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 37 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: Delta Electronics/Componen ts Series: 0402HS Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Base Product Number: 0402HS Mounting Type: Surface Mount HTSUS: 8504.50.4000 Tolerance: ±5% Size / Dimension: 0.050" L x 0.030" W (1.27mm x 0.76mm) Height - Seated (Max): 0.024" (0.60mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ceramic Inductance: 27 nH Current Rating (Amps): 400 mA Shielding: Unshielded DC Resistance (DCR): 300mOhm Q @ Freq: 24 @ 250MHz Frequency - Self Resonant: 2.48GHz Inductance Frequency - Test: 250 MHz

Win Source Part Number: 1377286-0402HS-270EJTS
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 37 pct.
Type: Drum Core, Wirewound
MSL Level: 1 (Unlimited)
Mfr: Delta Electronics/Components
Series: 0402HS
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Base Product Number: 0402HS
Mounting Type: Surface Mount
HTSUS: 8504.50.4000
Tolerance: ±5%
Size / Dimension: 0.050" L x 0.030" W (1.27mm x 0.76mm)
Height - Seated (Max): 0.024" (0.60mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ceramic
Inductance: 27 nH
Current Rating (Amps): 400 mA
Shielding: Unshielded
DC Resistance (DCR): 300mOhm
Q @ Freq: 24 @ 250MHz
Frequency - Self Resonant: 2.48GHz
Inductance Frequency - Test: 250 MHz

Buy Now Datasheet
Fixed Inductors - 2035-0402HS-270EJTSTR-ND - DigiKey
Thief River Falls, MN, United States
27nH Unshielded Wirewound Inductor 400mA 300mOhm 0402 (1005 Metric)

27nH Unshielded Wirewound Inductor 400mA 300mOhm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-0402HS-270EJTSDKR-ND - DigiKey
Thief River Falls, MN, United States
27nH Unshielded Wirewound Inductor 400mA 300mOhm 0402 (1005 Metric)

27nH Unshielded Wirewound Inductor 400mA 300mOhm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-0402HS-270EJTSCT-ND - DigiKey
Thief River Falls, MN, United States
27nH Unshielded Wirewound Inductor 400mA 300mOhm 0402 (1005 Metric)

27nH Unshielded Wirewound Inductor 400mA 300mOhm 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1377286-0402HS-270EJTS 2035-0402HS-270EJTSTR-ND
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound
Core Material Ceramic Ceramic; Drum Core, Wirewound
Application RF Choke
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-1R8M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 1849018 - RS Components, Ltd.
Specs
Operating Temperature 150 C (302 F)
Application Common Mode Choke
Inductance Range 51 microH
View Details