Delta Electronics (Americas) Fixed Inductors 0402HP-1N0ECTS

Description
1nH Unshielded Wirewound Inductor 2.3A 30mOhm 0402 (1005 Metric)
Request a Quote Datasheet
Description
1nH Unshielded Wirewound Inductor 2.3A 30mOhm 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2035-1540-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1540-2-ND
Fixed Inductors 2035-1540-2-ND
1nH Unshielded Wirewound Inductor 2.3A 30mOhm 0402 (1005 Metric)

1nH Unshielded Wirewound Inductor 2.3A 30mOhm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-1540-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1540-6-ND
Fixed Inductors 2035-1540-6-ND
1nH Unshielded Wirewound Inductor 2.3A 30mOhm 0402 (1005 Metric)

1nH Unshielded Wirewound Inductor 2.3A 30mOhm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-1540-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1540-1-ND
Fixed Inductors 2035-1540-1-ND
1nH Unshielded Wirewound Inductor 2.3A 30mOhm 0402 (1005 Metric)

1nH Unshielded Wirewound Inductor 2.3A 30mOhm 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2035-1540-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2-1625812-0 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 10 microH
View Details
2 suppliers
Surface Mount Inductors - 2469842 - RS Components, Ltd.
Specs
Inductance Range 6.8 microH
Rated DC Current 80 milliamps
Standards and Certifications RoHS
View Details
0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-780 0402AF-780XJEY , 0402AF-780XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details