Delta Electronics (Americas) Fixed Inductors 0402HP-100EJTS

Description
10nH Unshielded Wirewound Inductor 1.3A 85mOhm 0402 (1005 Metric)
Request a Quote Datasheet
Description
10nH Unshielded Wirewound Inductor 1.3A 85mOhm 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2035-1517-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1517-2-ND
Fixed Inductors 2035-1517-2-ND
10nH Unshielded Wirewound Inductor 1.3A 85mOhm 0402 (1005 Metric)

10nH Unshielded Wirewound Inductor 1.3A 85mOhm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-1517-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1517-6-ND
Fixed Inductors 2035-1517-6-ND
10nH Unshielded Wirewound Inductor 1.3A 85mOhm 0402 (1005 Metric)

10nH Unshielded Wirewound Inductor 1.3A 85mOhm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-1517-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1517-1-ND
Fixed Inductors 2035-1517-1-ND
10nH Unshielded Wirewound Inductor 1.3A 85mOhm 0402 (1005 Metric)

10nH Unshielded Wirewound Inductor 1.3A 85mOhm 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2035-1517-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2683JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Common Mode Chokes - 1048404 - RS Components, Ltd.
Specs
Application Common Mode Choke
Inductance Range 4700 microH
Rated DC Current 200 milliamps
View Details
Fixed Inductors - 486-3137-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details