TE Connectivity Chokes 1-1624117-0

Description
Dimensions Passive Component Dimensions (MM) : 2 x 1.2 x .9 Electrical Characteristics Current Rating (Max) (MAMP) : 250 DC Resistance (OHM) : .5 Impedance (OHM) : 220 Passive Component Tolerance (PCT) : 25 Product Type Features Element Type : Ferrite Bead Package Size Code : 0805 Usage Conditions Operating Temperature Range (DEGC) : -55 - 125
Request a Quote
Description
Dimensions Passive Component Dimensions (MM) : 2 x 1.2 x .9 Electrical Characteristics Current Rating (Max) (MAMP) : 250 DC Resistance (OHM) : .5 Impedance (OHM) : 220 Passive Component Tolerance (PCT) : 25 Product Type Features Element Type : Ferrite Bead Package Size Code : 0805 Usage Conditions Operating Temperature Range (DEGC) : -55 - 125
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Chokes - 1-1624117-0 - TE Connectivity
Berwyn, PA, United States
Dimensions Passive Component Dimensions (MM) : 2 x 1.2 x .9 Electrical Characteristics Current Rating (Max) (MAMP) : 250 DC Resistance (OHM) : .5 Impedance (OHM) : 220 Passive Component Tolerance (PCT) : 25 Product Type Features Element Type : Ferrite Bead Package Size Code : 0805 Usage Conditions Operating Temperature Range (DEGC) : -55 - 125

Dimensions


  • Passive Component Dimensions (MM) : 2 x 1.2 x .9

Electrical Characteristics


  • Current Rating (Max) (MAMP) : 250
  • DC Resistance (OHM) : .5
  • Impedance (OHM) : 220
  • Passive Component Tolerance (PCT) : 25

Product Type Features


  • Element Type : Ferrite Bead
  • Package Size Code : 0805

Usage Conditions


  • Operating Temperature Range (DEGC) : -55 - 125
Buy Now
Swedesboro, NJ, United States
Inductors, Chokes & Coils
1-1624117-0
Inductors, Chokes & Coils 1-1624117-0
Inductors, Chokes & Coils

Inductors, Chokes & Coils

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1-1624117-0 1-1624117-0
Product Name Chokes Inductors, Chokes & Coils
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Ferrite Bead
Application Power Choke
Inductance Tolerance 25 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-1676949-4 - TE Connectivity
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Application Power Choke
Inductance Range 5.6 microH
View Details
High Frequency & RF Inductors - 1624024-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Through Hole
Inductance Range 3.9 microH
View Details
2 suppliers
High Frequency & RF Inductors - 1-1624110-1 - TE Connectivity
Specs
Standards and Certifications RoHS
View Details
2 suppliers
High Frequency & RF Inductors - 1624112-4 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0270 microH
View Details
2 suppliers