Delta Electronics (Americas) Fixed Inductors 0402HM-910EJTS

Description
91nH Unshielded Wirewound Inductor 125mA 2.38Ohm 0402 (1005 Metric)
Request a Quote Datasheet
Description
91nH Unshielded Wirewound Inductor 125mA 2.38Ohm 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2035-1508-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1508-1-ND
Fixed Inductors 2035-1508-1-ND
91nH Unshielded Wirewound Inductor 125mA 2.38Ohm 0402 (1005 Metric)

91nH Unshielded Wirewound Inductor 125mA 2.38Ohm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-1508-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1508-6-ND
Fixed Inductors 2035-1508-6-ND
91nH Unshielded Wirewound Inductor 125mA 2.38Ohm 0402 (1005 Metric)

91nH Unshielded Wirewound Inductor 125mA 2.38Ohm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-1508-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1508-2-ND
Fixed Inductors 2035-1508-2-ND
91nH Unshielded Wirewound Inductor 125mA 2.38Ohm 0402 (1005 Metric)

91nH Unshielded Wirewound Inductor 125mA 2.38Ohm 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2035-1508-1-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Filters - Common Mode Chokes - 1023240-DFK-33-0002 - Win Source Electronics
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Application RF Choke
DCR 0.1500 ohms
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 1712-3627575047C331KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details