Delta Electronics (Americas) Fixed Inductors 0402HM-8N2EKTS

Description
8.2nH Unshielded Wirewound Inductor 540mA 140mOhm 0402 (1005 Metric)
Request a Quote Datasheet
Description
8.2nH Unshielded Wirewound Inductor 540mA 140mOhm 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2035-1502-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1502-2-ND
Fixed Inductors 2035-1502-2-ND
8.2nH Unshielded Wirewound Inductor 540mA 140mOhm 0402 (1005 Metric)

8.2nH Unshielded Wirewound Inductor 540mA 140mOhm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-1502-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1502-6-ND
Fixed Inductors 2035-1502-6-ND
8.2nH Unshielded Wirewound Inductor 540mA 140mOhm 0402 (1005 Metric)

8.2nH Unshielded Wirewound Inductor 540mA 140mOhm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-1502-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1502-1-ND
Fixed Inductors 2035-1502-1-ND
8.2nH Unshielded Wirewound Inductor 540mA 140mOhm 0402 (1005 Metric)

8.2nH Unshielded Wirewound Inductor 540mA 140mOhm 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2035-1502-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-15N 016008C-15NXJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Common Mode Chokes - 237-2290-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Common Mode Chokes - 486-3110-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers