Delta Electronics (Americas) Fixed Inductors 0402HM-4N3ECTS

Description
4.3nH Unshielded Wirewound Inductor 750mA 70mOhm 0402 (1005 Metric)
Request a Quote Datasheet
Description
4.3nH Unshielded Wirewound Inductor 750mA 70mOhm 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2035-1440-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1440-1-ND
Fixed Inductors 2035-1440-1-ND
4.3nH Unshielded Wirewound Inductor 750mA 70mOhm 0402 (1005 Metric)

4.3nH Unshielded Wirewound Inductor 750mA 70mOhm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-1440-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1440-2-ND
Fixed Inductors 2035-1440-2-ND
4.3nH Unshielded Wirewound Inductor 750mA 70mOhm 0402 (1005 Metric)

4.3nH Unshielded Wirewound Inductor 750mA 70mOhm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-1440-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1440-6-ND
Fixed Inductors 2035-1440-6-ND
4.3nH Unshielded Wirewound Inductor 750mA 70mOhm 0402 (1005 Metric)

4.3nH Unshielded Wirewound Inductor 750mA 70mOhm 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2035-1440-1-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
DCR 0.0700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-108-434-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
E - Core Common Mode Inductor - CME375-6 - Triad Magnetics
Specs
Technology Standard
Inductance Range 43600 to ? microH
DCR 0.4890 ohms
View Details
3 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details