Delta Electronics (Americas) Fixed Inductors 0402HM-300EKTS

Description
30nH Unshielded Wirewound Inductor 270mA 580mOhm 0402 (1005 Metric)
Request a Quote Datasheet
Description
30nH Unshielded Wirewound Inductor 270mA 580mOhm 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2035-1411-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1411-2-ND
Fixed Inductors 2035-1411-2-ND
30nH Unshielded Wirewound Inductor 270mA 580mOhm 0402 (1005 Metric)

30nH Unshielded Wirewound Inductor 270mA 580mOhm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-1411-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1411-1-ND
Fixed Inductors 2035-1411-1-ND
30nH Unshielded Wirewound Inductor 270mA 580mOhm 0402 (1005 Metric)

30nH Unshielded Wirewound Inductor 270mA 580mOhm 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2035-1411-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - A102548CT-ND - DigiKey
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
View Details
2 suppliers
Surface Mount Inductors - 2126005P - RS Components, Ltd.
Specs
Inductance Range 3300 microH
Rated DC Current 85 milliamps
Standards and Certifications RoHS
View Details
0201CT (0603) Low Profile Chip Inductors - 0201CT-11N 0201CT-11NXKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details