Delta Electronics (Americas) Fixed Inductors 0402HC-2N4ECTS

Description
2.4nH Unshielded Wirewound Inductor 1A 27mOhm 0402 (1005 Metric)
Request a Quote Datasheet
Description
2.4nH Unshielded Wirewound Inductor 1A 27mOhm 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2035-1336-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1336-2-ND
Fixed Inductors 2035-1336-2-ND
2.4nH Unshielded Wirewound Inductor 1A 27mOhm 0402 (1005 Metric)

2.4nH Unshielded Wirewound Inductor 1A 27mOhm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-1336-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1336-6-ND
Fixed Inductors 2035-1336-6-ND
2.4nH Unshielded Wirewound Inductor 1A 27mOhm 0402 (1005 Metric)

2.4nH Unshielded Wirewound Inductor 1A 27mOhm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 2035-1336-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2035-1336-1-ND
Fixed Inductors 2035-1336-1-ND
2.4nH Unshielded Wirewound Inductor 1A 27mOhm 0402 (1005 Metric)

2.4nH Unshielded Wirewound Inductor 1A 27mOhm 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2035-1336-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
DCR 0.0270 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J183JAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1711153 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 1 microH
View Details
Common Mode Chokes - 486-DKFP-E21E-026Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details