The 26081-6 is a single-sided dual mount manifold designed for 6 valves, with mounting holes conforming to #10-32 UNF-2B threads, 0.187 inch deep in two locations. Its overall length is 6.125 inches, with M1 and M2 dimensions of 4.625 inches and 5.750 inches respectively. A 0.500 inch mounting surface width is specified, and the manifold accommodates two #10-32 UNF-2B threaded holes on both ends with 0.875 inch typical length.
| Clippard | |
|---|---|
| Product Category | Manifolds and Manifold Systems |
| Product Number | 26081-6 |
| Product Name | ES, ESO Valve Manifold |
| Application | General Purpose; Compressed Air (Pneumatic) |
| Valve Power | 6VDC (optional feature); 12VDC (optional feature); 24VDC (optional feature) |
| Valve Actuation | Solenoid |
| Supply | 1 |