The 26090-1 is a single-station side port manifold designed for compact applications, featuring a #10-32 outlet and mounting holes with 0.116-inch diameter. It shares the single moving part design of the EV/ET/EC series valves but has a reduced base and coil size, resulting in a 1-watt operating power. The manifold measures 1.000 inch in length and 0.812 inch in width, making it suitable for portable and mobile equipment, including home healthcare devices.
| Clippard | |
|---|---|
| Product Category | Manifolds and Manifold Systems |
| Product Number | 26090-1 |
| Product Name | ES, ESO Valve Manifold |
| Application | General Purpose; Compressed Air (Pneumatic) |
| Valve Power | 6VDC (optional feature); 12VDC (optional feature); 24VDC (optional feature) |
| Valve Actuation | Solenoid |
| Supply | 1 |