Delta Controls Ltd. Temperature Switch GR7

Description
Technical Data Compact and rugged design. Hermetically sealed switch UL and CSA listed. ATEX - Flameproof CENELEC EEx d IIC option. ATEX – Intrinsically Safe ATEX Ex ia IIC option. Weatherproof IP66/NEMA 4. Stainless steel body option NEMA 4X rating. Ranges available up to 350 °C (660°F) 316 Stainless steel capillary and bulb. Optional weatherproof, ATEX EEx e, ATEX Ex ia or ATEX Flameproof EEx d IIC terminal enclosures. Easy Field adjustable. Accuracy 1% Performance characteristics Enclosure options IP66 Protection NEMA 4 Option NEMA 4X System options 1.8 metre capillary with 250mm or 500mm semi rigid stem. (Bulb length 75mm / 2.95 inches) Rigid stem – length 216mm / 8.5 inches. Other capillary lengths available as specials – pleaseconsult sales engineering. Standard Electrical ratings 11 Amps silver contacts 5 Amps silver contacts. 1 Amp gold contacts Process connection ½” NPT External Sliding Gland, ½” NPT External Direct Mounting. Unit weight Between 0.9 kg – 3.3kg (1.98lb – 5.09lb) see end of datasheet for different instrument weights. Accuracy Set point repeatability ± 1% of span at 20 °C / 68 °F ambient.
Description
Technical Data Compact and rugged design. Hermetically sealed switch UL and CSA listed. ATEX - Flameproof CENELEC EEx d IIC option. ATEX – Intrinsically Safe ATEX Ex ia IIC option. Weatherproof IP66/NEMA 4. Stainless steel body option NEMA 4X rating. Ranges available up to 350 °C (660°F) 316 Stainless steel capillary and bulb. Optional weatherproof, ATEX EEx e, ATEX Ex ia or ATEX Flameproof EEx d IIC terminal enclosures. Easy Field adjustable. Accuracy 1% Performance characteristics Enclosure options IP66 Protection NEMA 4 Option NEMA 4X System options 1.8 metre capillary with 250mm or 500mm semi rigid stem. (Bulb length 75mm / 2.95 inches) Rigid stem – length 216mm / 8.5 inches. Other capillary lengths available as specials – pleaseconsult sales engineering. Standard Electrical ratings 11 Amps silver contacts 5 Amps silver contacts. 1 Amp gold contacts Process connection ½” NPT External Sliding Gland, ½” NPT External Direct Mounting. Unit weight Between 0.9 kg – 3.3kg (1.98lb – 5.09lb) see end of datasheet for different instrument weights. Accuracy Set point repeatability ± 1% of span at 20 °C / 68 °F ambient.

Suppliers

Company
Product
Description
Supplier Links
Temperature Switch - GR7 - Delta Controls Ltd.
Houston, TX, USA
Temperature Switch
GR7
Temperature Switch GR7
Technical Data Compact and rugged design. Hermetically sealed switch UL and CSA listed. ATEX - Flameproof CENELEC EEx d IIC option. ATEX – Intrinsically Safe ATEX Ex ia IIC option. Weatherproof IP66/NEMA 4. Stainless steel body option NEMA 4X rating. Ranges available up to 350 °C (660°F) 316 Stainless steel capillary and bulb. Optional weatherproof, ATEX EEx e, ATEX Ex ia or ATEX Flameproof EEx d IIC terminal enclosures. Easy Field adjustable. Accuracy 1% Performance characteristics Enclosure options IP66 Protection NEMA 4 Option NEMA 4X System options 1.8 metre capillary with 250mm or 500mm semi rigid stem. (Bulb length 75mm / 2.95 inches) Rigid stem – length 216mm / 8.5 inches. Other capillary lengths available as specials – pleaseconsult sales engineering. Standard Electrical ratings 11 Amps silver contacts 5 Amps silver contacts. 1 Amp gold contacts Process connection ½” NPT External Sliding Gland, ½” NPT External Direct Mounting. Unit weight Between 0.9 kg – 3.3kg (1.98lb – 5.09lb) see end of datasheet for different instrument weights. Accuracy Set point repeatability ± 1% of span at 20 °C / 68 °F ambient.

Technical Data

  • Compact and rugged design.
  • Hermetically sealed switch UL and CSA listed.
  • ATEX - Flameproof CENELEC EEx d IIC option.
  • ATEX – Intrinsically Safe ATEX Ex ia IIC option.
  • Weatherproof IP66/NEMA 4.
  • Stainless steel body option NEMA 4X rating.
  • Ranges available up to 350 °C (660°F)
  • 316 Stainless steel capillary and bulb.
  • Optional weatherproof, ATEX EEx e, ATEX Ex ia or ATEX
  • Flameproof EEx d IIC terminal enclosures.
  • Easy Field adjustable.
  • Accuracy 1%

Performance characteristics

Enclosure options

  • IP66 Protection NEMA 4
  • Option NEMA 4X

System options

  • 1.8 metre capillary with 250mm or 500mm semi rigid stem. (Bulb length 75mm / 2.95 inches)
  • Rigid stem – length 216mm / 8.5 inches.
  • Other capillary lengths available as specials – pleaseconsult sales engineering.

Standard Electrical ratings

  • 11 Amps silver contacts
  • 5 Amps silver contacts.
  • 1 Amp gold contacts

Process connection

  • ½” NPT External Sliding Gland, ½” NPT External Direct Mounting.

Unit weight

  • Between 0.9 kg – 3.3kg (1.98lb – 5.09lb) see end of datasheet for different instrument weights.

Accuracy

  • Set point repeatability ± 1% of span at 20 °C / 68 °F ambient.
Supplier's Site

Technical Specifications

  Delta Controls Ltd.
Product Category Thermal Switches and Thermal Protectors
Product Number GR7
Product Name Temperature Switch
Unlock Full Specs
to access all available technical data

Similar Products

KTE-d - kte-d - BARTEC
Specs
High Temperature Set Point -76 to 356 F (-60 to 180 C)
Repeatability / Tolerance 18 to 32.4 +/-F (10 to 18 +/-C)
Maximum AC Voltage 250 volts
View Details
Tamperproof Thermostat FTO 011 / FTS 011 - 01161.0-02 - STEGO
Specs
Switch Type Normally Open, NO; Normally Closed, NC
Set Point/ Switch Point Multiple Set Points
Mounting/Configuration Surface Mount
View Details
Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details