Angst+Pfister Sensors and Power Pressure sensors & Load sensors - Pressure transmitters 86

Description
The Series 86 is a miniature and robust pressure transducer with calibrated and temperature compensated output. It incorporates MEMS or ceramic sensing element which is specially designed for space tight environment where conventional transducer is not applicable. Multi-order compensation for correction of offset, sensitivity, thermal errors and nonlinearity are accomplished in factory via an internal DSP running a correction algorithm with calibration coefficients stored in on-chip EEPROM. The Series 86 outputs in either analog or digital suitable for a variety of MCU based applications in smart appliances which need to detect node pressure. Its PCB connector serves as an efficient connection for multi channel gas or fluid manifold integrated with circuit board. Custom configuration is available upon request.
Request a Quote
Description
The Series 86 is a miniature and robust pressure transducer with calibrated and temperature compensated output. It incorporates MEMS or ceramic sensing element which is specially designed for space tight environment where conventional transducer is not applicable. Multi-order compensation for correction of offset, sensitivity, thermal errors and nonlinearity are accomplished in factory via an internal DSP running a correction algorithm with calibration coefficients stored in on-chip EEPROM. The Series 86 outputs in either analog or digital suitable for a variety of MCU based applications in smart appliances which need to detect node pressure. Its PCB connector serves as an efficient connection for multi channel gas or fluid manifold integrated with circuit board. Custom configuration is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Series 86 is a miniature pressure transducer with a slim stainless steel housing and threaded port for space-constrained applications, offering either analog or I2C output. It features calibrated and temperature-compensated performance via an onboard DSP with calibration coefficients stored in EEPROM. The sensor operates from -20°C to 85°C, with compensation from 0°C to 50°C, and accepts pressures up to three times its full-scale range without performance shift. Available wetted materials include SUS#304, Viton, and ceramic. It uses a JST SHR-04V-S-B connector and is packaged in a pizza-style ESD box, with dimensions of 19.0 mm width, 80 mm length, and 15.0 mm height.

Datasheet Summary
Powered by GS/AI

The Series 86 is a miniature pressure transducer with a slim stainless steel housing and threaded port for space-constrained applications, offering either analog or I2C output. It features calibrated and temperature-compensated performance via an onboard DSP with calibration coefficients stored in EEPROM. The sensor operates from -20°C to 85°C, with compensation from 0°C to 50°C, and accepts pressures up to three times its full-scale range without performance shift. Available wetted materials include SUS#304, Viton, and ceramic. It uses a JST SHR-04V-S-B connector and is packaged in a pizza-style ESD box, with dimensions of 19.0 mm width, 80 mm length, and 15.0 mm height.

Suppliers

Company
Product
Description
Supplier Links
Pressure sensors & Load sensors - Pressure transmitters - 86 - Angst+Pfister Sensors and Power
Brecksville, OH, United States
Pressure sensors & Load sensors - Pressure transmitters
86
Pressure sensors & Load sensors - Pressure transmitters 86
The Series 86 is a miniature and robust pressure transducer with calibrated and temperature compensated output. It incorporates MEMS or ceramic sensing element which is specially designed for space tight environment where conventional transducer is not applicable. Multi-order compensation for correction of offset, sensitivity, thermal errors and nonlinearity are accomplished in factory via an internal DSP running a correction algorithm with calibration coefficients stored in on-chip EEPROM. The Series 86 outputs in either analog or digital suitable for a variety of MCU based applications in smart appliances which need to detect node pressure. Its PCB connector serves as an efficient connection for multi channel gas or fluid manifold integrated with circuit board. Custom configuration is available upon request.

The Series 86 is a miniature and robust pressure transducer with calibrated and temperature compensated output. It incorporates MEMS or ceramic sensing element which is specially designed for space tight environment where conventional transducer is not applicable.

Multi-order compensation for correction of offset, sensitivity, thermal errors and nonlinearity are accomplished in factory via an internal DSP running a correction algorithm with calibration coefficients stored in on-chip EEPROM.

The Series 86 outputs in either analog or digital suitable for a variety of MCU based applications in smart appliances which need to detect node pressure. Its PCB connector serves as an efficient connection for multi channel gas or fluid manifold integrated with circuit board.

Custom configuration is available upon request.

Supplier's Site Datasheet

Technical Specifications

  Angst+Pfister Sensors and Power
Product Category Pressure Transmitters
Product Number 86
Product Name Pressure sensors & Load sensors - Pressure transmitters
Pressure Measurement Absolute; Gauge; Gauge, Absolute
Unlock Full Specs
to access all available technical data

Similar Products

Pressure sensors & Load sensors - Pressure transmitters - PEWA3411H H2 - Angst+Pfister Sensors and Power
Specs
Pressure Measurement Gauge; Gauge
Working Pressure Range 232 to 14504 psi (163 to 10207 m H2O)
Accuracy 0.5000 ±% FS
View Details
Pressure sensors & Load sensors - Pressure transmitters - PHPS-5600 - Angst+Pfister Sensors and Power
Specs
Pressure Measurement Gauge; Gauge
Working Pressure Range 0.2901 to 102 psi (0.2041 to 71.45 m H2O)
Accuracy 0.5000 ±% FS
View Details
Pressure sensors & Load sensors - Pressure transmitters - Pirani 80A - Angst+Pfister Sensors and Power
Specs
Pressure Measurement Vacuum; Vacuum
Working Pressure Range 1.93E-4 psi (1.36E-4 m H2O)
Accuracy 0.5000 ±% FS
View Details
Pressure sensors & Load sensors - Pressure transmitters - 990A - Angst+Pfister Sensors and Power
Specs
Pressure Measurement Differential; Gauge; Vacuum; Gauge, Vacuum, Differential
Working Pressure Range 0.0036 to 36.26 psi (0.0026 to 25.52 m H2O)
Accuracy 1 ±% FS
View Details