Delta Controls Ltd. Transmitter 8000

Description
Technical Data • 0.29% accuracy of span. • Stainless steel housing. • Active temperature compensation. • Zero / Span internally adjustable. • Strong flush diaphragms. • Many process connections. • ATEX EEx ia. Performance characteristics Enclosure / Housing • Robust stainless steel 304. Protection to IP66. Process connections • Weld on nipple diam. 33mm (flush diaphragm) (equal to 1” PMC). • G1” (1” BSP) threaded connection. • 1” NPT threaded connection. • Others available – please specify. Ranges • From 0.1 up to 50 bar, with max overpressure of 120 bar. Accuracy • ± 0.2% of adjusted span. Additional Information • Specially designed for pulp and paper where clogging is a problem. • Diaphragm only 26mm diameter. This ensures no solids can collect in any crevices. Product applications The 8000 is suitable for a wide range of applications in many Industry sectors: • Pulp and paper – stock lines, refiners, screens, cleaners, vacuum boxes etc. The choice of models available ensures that the 8000 is suitable for use in: • Corrosive atmospheres • Resistant to chemical attack
Description
Technical Data • 0.29% accuracy of span. • Stainless steel housing. • Active temperature compensation. • Zero / Span internally adjustable. • Strong flush diaphragms. • Many process connections. • ATEX EEx ia. Performance characteristics Enclosure / Housing • Robust stainless steel 304. Protection to IP66. Process connections • Weld on nipple diam. 33mm (flush diaphragm) (equal to 1” PMC). • G1” (1” BSP) threaded connection. • 1” NPT threaded connection. • Others available – please specify. Ranges • From 0.1 up to 50 bar, with max overpressure of 120 bar. Accuracy • ± 0.2% of adjusted span. Additional Information • Specially designed for pulp and paper where clogging is a problem. • Diaphragm only 26mm diameter. This ensures no solids can collect in any crevices. Product applications The 8000 is suitable for a wide range of applications in many Industry sectors: • Pulp and paper – stock lines, refiners, screens, cleaners, vacuum boxes etc. The choice of models available ensures that the 8000 is suitable for use in: • Corrosive atmospheres • Resistant to chemical attack

Suppliers

Company
Product
Description
Supplier Links
Transmitter - 8000 - Delta Controls Ltd.
Houston, TX, USA
Transmitter
8000
Transmitter 8000
Technical Data • 0.29% accuracy of span. • Stainless steel housing. • Active temperature compensation. • Zero / Span internally adjustable. • Strong flush diaphragms. • Many process connections. • ATEX EEx ia. Performance characteristics Enclosure / Housing • Robust stainless steel 304. Protection to IP66. Process connections • Weld on nipple diam. 33mm (flush diaphragm) (equal to 1” PMC). • G1” (1” BSP) threaded connection. • 1” NPT threaded connection. • Others available – please specify. Ranges • From 0.1 up to 50 bar, with max overpressure of 120 bar. Accuracy • ± 0.2% of adjusted span. Additional Information • Specially designed for pulp and paper where clogging is a problem. • Diaphragm only 26mm diameter. This ensures no solids can collect in any crevices. Product applications The 8000 is suitable for a wide range of applications in many Industry sectors: • Pulp and paper – stock lines, refiners, screens, cleaners, vacuum boxes etc. The choice of models available ensures that the 8000 is suitable for use in: • Corrosive atmospheres • Resistant to chemical attack

Technical Data

• 0.29% accuracy of span.
• Stainless steel housing.
• Active temperature compensation.
• Zero / Span internally adjustable.
• Strong flush diaphragms.
• Many process connections.
• ATEX EEx ia.

Performance characteristics
Enclosure / Housing
• Robust stainless steel 304. Protection to IP66.
Process connections
• Weld on nipple diam. 33mm (flush diaphragm) (equal to
1” PMC).
• G1” (1” BSP) threaded connection.
• 1” NPT threaded connection.
• Others available – please specify.
Ranges
• From 0.1 up to 50 bar, with max overpressure of 120 bar.
Accuracy
• ± 0.2% of adjusted span.
Additional Information
• Specially designed for pulp and paper where clogging is a
problem.
• Diaphragm only 26mm diameter. This ensures no solids can
collect in any crevices.

Product applications
The 8000 is suitable for a wide range of
applications in many Industry sectors:
• Pulp and paper – stock lines, refiners,
screens, cleaners, vacuum boxes etc.
The choice of models available ensures
that the 8000 is suitable for use in:
• Corrosive atmospheres
• Resistant to chemical attack

Supplier's Site

Technical Specifications

  Delta Controls Ltd.
Product Category Sensor Transmitters
Product Number 8000
Product Name Transmitter
Unlock Full Specs
to access all available technical data

Similar Products

DSCP81 Configurable Voltage/Current Input Signal Conditioner, DIN Mount - DSCP81-0x - Dataforth Corporation
Specs
Outputs Analog Current Output
Form Factor DIN Rail
Excitation & Features Filter; Amplifier
View Details
Plug & Play Smart Load Cell Transmitter - SST-HV - Transducer Techniques, LLC
Specs
Outputs Analog Current Output; Analog Voltage Output; Relay Output
Form Factor Stand-alone
Analog Input 20.000, 50.000, 100.00, 250.00, 500.00 mV
View Details
Multi-channel Digital Transmitter - AWT440 - ABB Measurement & Analytics
Specs
Outputs Ethernet; Relay Output
Analog Channels 4 #
Form Factor Panel / Chassis Mount
View Details
P32200 Strain Gauge Transmitter | SIL 2 / SIL 3 Functional Safety - P32200 - Knick Interface LLC
Specs
Outputs 0 ... (±)5 V , 0 ... 10 V , 0 ... 20 mA , 4 ... 20 mA; Analog Current Output; Analog Voltage Output
Form Factor DIN Rail
Inputs Bridge Input; Load cells , Strain gauges
View Details