Delta Controls Ltd. Temperature Switch 742

Description
Technical Data Precision stainless steel mechanism for arduous atmospheres and high humidity. Set point adjustable over whole range against calibrated scale with tamperproof adjuster. Weatherproof and Flameproof models. Organic liquid or mercury fill, according to model. Models for fixed switching differential, adjustable differential and HI-LO operation. Hermetically sealed microswitch option. ATEX and IECEx Performance characteristics Enclosure IP66 Protection Wetted parts Stainless Steel system - exposed parts 300 stainless steel, capillary sensing bulb 316 stainless steel. Process connection 3/8 NPT External Sliding Gland, ½ NPT External Adaptor. Unit weight Between 3.5kg – 11.0kg (7.7lb – 24.3lb) Accuracy Set point repeatability ± 1% of span at 20 °C / 68 °F ambient. Scale accuracy ± 3% of full scale.
Description
Technical Data Precision stainless steel mechanism for arduous atmospheres and high humidity. Set point adjustable over whole range against calibrated scale with tamperproof adjuster. Weatherproof and Flameproof models. Organic liquid or mercury fill, according to model. Models for fixed switching differential, adjustable differential and HI-LO operation. Hermetically sealed microswitch option. ATEX and IECEx Performance characteristics Enclosure IP66 Protection Wetted parts Stainless Steel system - exposed parts 300 stainless steel, capillary sensing bulb 316 stainless steel. Process connection 3/8 NPT External Sliding Gland, ½ NPT External Adaptor. Unit weight Between 3.5kg – 11.0kg (7.7lb – 24.3lb) Accuracy Set point repeatability ± 1% of span at 20 °C / 68 °F ambient. Scale accuracy ± 3% of full scale.

Suppliers

Company
Product
Description
Supplier Links
Temperature Switch - 742 - Delta Controls Ltd.
Houston, TX, USA
Temperature Switch
742
Temperature Switch 742
Technical Data Precision stainless steel mechanism for arduous atmospheres and high humidity. Set point adjustable over whole range against calibrated scale with tamperproof adjuster. Weatherproof and Flameproof models. Organic liquid or mercury fill, according to model. Models for fixed switching differential, adjustable differential and HI-LO operation. Hermetically sealed microswitch option. ATEX and IECEx Performance characteristics Enclosure IP66 Protection Wetted parts Stainless Steel system - exposed parts 300 stainless steel, capillary sensing bulb 316 stainless steel. Process connection 3/8 NPT External Sliding Gland, ½ NPT External Adaptor. Unit weight Between 3.5kg – 11.0kg (7.7lb – 24.3lb) Accuracy Set point repeatability ± 1% of span at 20 °C / 68 °F ambient. Scale accuracy ± 3% of full scale.

Technical Data

  • Precision stainless steel mechanism for arduous atmospheres and high humidity.
  • Set point adjustable over whole range against calibrated scale with tamperproof adjuster.
  • Weatherproof and Flameproof models.
  • Organic liquid or mercury fill, according to model.
  • Models for fixed switching differential, adjustable differential and HI-LO operation.
  • Hermetically sealed microswitch option.
  • ATEX and IECEx

Performance characteristics


Enclosure

  • IP66 Protection

Wetted parts

  • Stainless Steel system - exposed parts 300 stainless steel, capillary sensing bulb 316 stainless steel.

Process connection

  • 3/8 NPT External Sliding Gland, ½ NPT External Adaptor.

Unit weight

  • Between 3.5kg – 11.0kg (7.7lb – 24.3lb)

Accuracy

  • Set point repeatability ± 1% of span at 20 °C / 68 °F ambient.
  • Scale accuracy ± 3% of full scale.
Supplier's Site

Technical Specifications

  Delta Controls Ltd.
Product Category Thermal Switches and Thermal Protectors
Product Number 742
Product Name Temperature Switch
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Thermostat - ETS1000 - Tecmark Corporation
Specs
Switch Type Other
Set Point/ Switch Point Field Adjustable Set Point / Switch Point
Hysteresis/ Differential 1 DegF (0.5556 DegC)
View Details
Snap Action Single Operation Thermal Protectors - H-4 - Portage Electric Products, Inc.
Specs
Switch Type Normally Closed, NC; Open on Temperature Rise
Set Point/ Switch Point Fixed Set Point / Switch Point
Mounting/Configuration Factory installed lead wires or terminals
View Details