The FTD 011 is a tamper-proof dual thermostat with independent normally closed and normally open snap-action contacts in a single plastic housing, designed for separate heating and cooling control. It mounts on a 35 mm DIN rail and measures 1.9 in height, 2.5 in width, and 1.3 in depth. For part number 01163.0-00, the switch-off temperature is 104 °F and the switch-on temperature is 122 °F. It handles 10 A resistive at 120 VAC, 5 A resistive at 250 VAC, and 30 W DC, with a 16 A inrush current for 10 seconds. The device operates from -40 °F to 176 °F, has a service life exceeding 100,000 cycles, and provides IP20 protection with a UL94 V-0 housing. Connections use 2-pole clamps for 2.5 mm² (AWG 14) wire with a maximum torque of 0.8 Nm.
Two thermostats in one housing:
Tamperproof (Pre-set) Thermostat NC (normally closed): Thermostat opens on temperature rise (red module housing) - for regulating heaters or for switching signal devices when temperature has fallen below the minimum value.
Tamperproof (Pre-set) Thermostat NO (normally open): Thermostat closes on temperature rise (blue module housing) - for regulating filter fans, heat exchangers, cooling devices or for switching signal devices when temperature limit has been exceeded.
Technical Data
| Sensor element | thermostatic bimetal |
|---|---|
| Contact type | snap-action contact |
| Service life | > 100,000 cycles |
| Max. switching capacity | 10 A resistive / 2 A inductive @ AC 120V 5 A resistive / 1.6 A inductive @ AC 240V DC 30 W |
| Max. inrush current | AC 16 A for 10 sec. |
| Connection | 4-pole terminal, clamping torque 0.8 Nm max. solid wire - AWG 14 max. (2.5 mm²) stranded wire 1 - AWG 16 max. (1.5 mm²) |
| Housing | plastic, UL 94V-0, light grey |
| Mounting | clip for 35 mm DIN rail, EN 60715 |
| Mounting position | variable |
| Operating / Storage temperature | -40 to +176 °F (-40 to +80 °C) / -49 to +176 °F (-45 to +80 °C) |
| Operating / Storage humidity | max. 90 %RH (non-condensing) |
| Dimensions | 1.85 x 2.5 x 1.3” (47 x 63 x 33 mm) |
| Weight | approx. 14.1 oz. (40 g) |
| Protection type | IP20 |
| Approvals | UL File No. E164102, VDE, EAC |
| STEGO | |
|---|---|
| Product Category | Thermal Switches and Thermal Protectors |
| Product Number | 01163.0-00 |
| Product Name | Tamperproof Dual Thermostat FTD 011 |
| Switch Type | Normally Open, NO; Normally Closed, NC |
| Set Point/ Switch Point | Multiple Set Points |
| Mounting/Configuration | Surface Mount |
| Maximum Current | 16 amps |