TE Connectivity Switch, Liquid Flow, 0.6L/min, Pp.; Flow Rate Te Connectivity Sensors FCS-05

Description
SWITCH, LIQUID FLOW, 0.6L/MIN, PP.; Flow Rate:0l/min; Flow Rate Max:0.6l/min; Pressure Max:-; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:-; Port Size:9.525mm; Product Range:FCS Series; Flow Measuring Range:100ml/minRoHS Compliant: Yes
Datasheet
Description
SWITCH, LIQUID FLOW, 0.6L/MIN, PP.; Flow Rate:0l/min; Flow Rate Max:0.6l/min; Pressure Max:-; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:-; Port Size:9.525mm; Product Range:FCS Series; Flow Measuring Range:100ml/minRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Liquid Flow, 0.6L/min, Pp.; Flow Rate Te Connectivity Sensors - 66W8842 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Liquid Flow, 0.6L/min, Pp.; Flow Rate Te Connectivity Sensors
66W8842
Switch, Liquid Flow, 0.6L/min, Pp.; Flow Rate Te Connectivity Sensors 66W8842
SWITCH, LIQUID FLOW, 0.6L/MIN, PP.; Flow Rate:0l/min; Flow Rate Max:0.6l/min; Pressure Max:-; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:-; Port Size:9.525mm; Product Range:FCS Series; Flow Measuring Range:100ml/minRoHS Compliant: Yes

SWITCH, LIQUID FLOW, 0.6L/MIN, PP.; Flow Rate:0l/min; Flow Rate Max:0.6l/min; Pressure Max:-; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:-; Port Size:9.525mm; Product Range:FCS Series; Flow Measuring Range:100ml/minRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Liquid Flow Meters
Product Number 66W8842
Product Name Switch, Liquid Flow, 0.6L/min, Pp.; Flow Rate Te Connectivity Sensors
Process Media Type Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Flow Sensors - 1982953 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Media Type Liquid
Operating Pressure 100 psi (70.43 m H2O)
Gas Volumetric Flow Rate 1.77E-4 to 0.0039 SCFM (3.00E-4 to 0.0066 m³/hr)
View Details
Ultrasonic Flow Meter - PCE-TDS 200 SM - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Technology Ultrasonic
Operating Temperature -22 to 320 F (-30 to 160 C)
Process Media Type Liquid
View Details
Mechanical Hydraulic Tester – RFIK Series -  - HydraCheck Inc.
Specs
Operating Temperature 14 to 122 F (-10 to 50 C)
Process Media Type Liquid
Operating Pressure 6000 psi (4223 m H2O)
View Details
Flow Control Packages -  - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Meter Technology Ultrasonic
Process Media Type Liquid
Operating Pressure 14.5 to 43.5 psi (10.2 to 30.61 m H2O)
View Details