Delphian Corporation DC Controller 372-755-01

Description
The DC controller is a smart two channel digital device which displays alarms and concentrations of the gas(s) to be sensed. Each channel can be configured independently and unlike other controllers, the two channels are completely independent of one another. Each channel provides three gas alarms, "LO", "HI", "HIHI" and a "FAIL" alarm for combustible and toxic gases. (For Oxygen deficiency detector heads, the gas alarms are "LO" "LOLO" and "HI".) Each channel has four relays which can be energized or de-energized on alarm. The system requires a nominal 24 VDC power supply. Different front colors are used depending upon the gas type.
Description
The DC controller is a smart two channel digital device which displays alarms and concentrations of the gas(s) to be sensed. Each channel can be configured independently and unlike other controllers, the two channels are completely independent of one another. Each channel provides three gas alarms, "LO", "HI", "HIHI" and a "FAIL" alarm for combustible and toxic gases. (For Oxygen deficiency detector heads, the gas alarms are "LO" "LOLO" and "HI".) Each channel has four relays which can be energized or de-energized on alarm. The system requires a nominal 24 VDC power supply. Different front colors are used depending upon the gas type.

Suppliers

Company
Product
Description
Supplier Links
DC Controller - 372-755-01 - Delphian Corporation
Northvale, NJ, USA
DC Controller
372-755-01
DC Controller 372-755-01
The DC controller is a smart two channel digital device which displays alarms and concentrations of the gas(s) to be sensed. Each channel can be configured independently and unlike other controllers, the two channels are completely independent of one another. Each channel provides three gas alarms, "LO", "HI", "HIHI" and a "FAIL" alarm for combustible and toxic gases. (For Oxygen deficiency detector heads, the gas alarms are "LO" "LOLO" and "HI".) Each channel has four relays which can be energized or de-energized on alarm. The system requires a nominal 24 VDC power supply. Different front colors are used depending upon the gas type.

The DC controller is a smart two channel digital device which displays alarms and concentrations of the gas(s) to be sensed. Each channel can be configured independently and unlike other controllers, the two channels are completely independent of one another. Each channel provides three gas alarms, "LO", "HI", "HIHI" and a "FAIL" alarm for combustible and toxic gases. (For Oxygen deficiency detector heads, the gas alarms are "LO" "LOLO" and "HI".) Each channel has four relays which can be energized or de-energized on alarm. The system requires a nominal 24 VDC power supply. Different front colors are used depending upon the gas type.

Supplier's Site

Technical Specifications

  Delphian Corporation
Product Category Gas Instruments
Product Number 372-755-01
Product Name DC Controller
Measurement Type Trace
Application Confined Space Entry; Ambient Air Monitoring; Process Gas
Gas Types Toxic; Combustible; H2S; (0-50 / 0-100ppm)
Electrical Outputs Current; Switch or Relay
Display Digital
Unlock Full Specs
to access all available technical data

Similar Products

Infrared Gas Analyzer - ZPAJ Series - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Application Process Gas
Gas Types CO2; (0-500ppm); CO; (0-200ppm); Methane (CH4) / Natural Gas; (0-1000ppm); NO; (0-500ppm); O2; (0-10vol%); SO2; (0-500ppm)
Electrical Outputs Current
View Details
Multi-gas Analyzer - FGA 900 - LAND
Specs
Measurement Type %LEL or %LFL; Trace
Application Continuous Emissions Monitoring
Gas Types Toxic; CO; (0 - 150 up to 0-2500 mg/m3 (0 – 120 up to 0 – 2000 ppm)); NO; (0 - 200 up to 1500 mg/m3(0 – 150 up to 0 – 1100 ppm)); NO2; (0-200 ppm); O2; (0 - 12% up to 0 - 25%)
View Details
Gas Detector - EC-Gold Dual - Arjay Engineering
Specs
Measurement Type %Volume; Trace
Application Ambient Air Monitoring
Gas Types Toxic; CO; (0-500ppm); Cl2; (0-10ppm); H2S; (0-100ppm); NO2; (0-20ppm); O2; (0-30%)
View Details
Scalable Gas Detection Control System - Model SCX-800MA - Safeguard Analytics
Specs
Measurement Type %LEL or %LFL; %Volume; Trace; Leakage
Application Personal Exposure Monitoring; Confined Space Entry; Continuous Emissions Monitoring; Ambient Air Monitoring
Gas Types Toxic; Combustible; (Oxygen Deficiency, VOCs, Refrigerants)
View Details