Dell, Inc. Power Supply Approvals Dell M5030AC

Description
Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:65W; Output Voltage - Output 1:19.5V; Output Current - Output 1:3.42A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:-; Plug Type:
Description
Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:65W; Output Voltage - Output 1:19.5V; Output Current - Output 1:3.42A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:-; Plug Type:

Suppliers

Company
Product
Description
Supplier Links
Power Supply Approvals Dell - 85W0704 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply Approvals Dell
85W0704
Power Supply Approvals Dell 85W0704
Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:65W; Output Voltage - Output 1:19.5V; Output Current - Output 1:3.42A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:-; Plug Type:

Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:65W; Output Voltage - Output 1:19.5V; Output Current - Output 1:3.42A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:-; Plug Type:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 85W0704
Product Name Power Supply Approvals Dell
DC Output Voltage 19.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Space Products - M3GB12012D - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Space Products
Operating Temperature 85 C (185 F)
View Details
High Voltage Power Supplies - 402L-5KV-NEG-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
FSP Adapter AC to DC 100-240V 90W 19V C6 Terminal Block 2 Pin - 96PSA-A90W19OT-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CE / CUL / CB / CCC / TUV / FCC / KC / RCM / BSMI / PSE / PSB
View Details
2 suppliers