EHB-85D Series Air Balancer with Inertia Braking
Inertia Braking limits the inertia action of the load and provides comfortable operation. Patent and design registration pending.
• No down-drift of the load, even if air shuts off or the hose is cut.• Equipped with retraction control.• “Float mode” is available - which requires a bit more effort than standard mode.• Suitable for precision operation.• Cable diameter: 0.187” (4.76 mm). Order the balancer body and hoist module separately.
Hoist Module: XA-MSD
| Conductix-Wampfler | |
|---|---|
| Product Category | Hoists |
| Product Number | XA-EHB-85D |
| Product Name | Air Balancer Body, EHB-85D |
| Mounting | Trolley |