RS Components, Ltd. Hoists 6843825

Description
YALE VS 1000 Hoist
Request a Quote
Description
YALE VS 1000 Hoist
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hoists - 6843825 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hoists
6843825
Hoists 6843825
YALE VS 1000 Hoist

YALE VS 1000 Hoist

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hoists
Product Number 6843825
Product Name Hoists
Load Capacity 2205 lbs (1000 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Hoists - 6843828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Load Capacity 1654 lbs (750 kg)
Lift 4.9 ft (15 dm)
View Details
Hoists - 6843847 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electric
Load Capacity 1102 lbs (500 kg)
Lift 9.8 ft (30 dm)
View Details
Hoists - 2542608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Line Type Chain
Lift 9.8 ft (30 dm)
View Details
Hoists - 2542605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lift 4.9 ft (15 dm)
View Details