Conductix-Wampfler Hazardous Duty Cable Spring Reel - 1500 XA-152100404021

Description
Standard Features • SOW-A cable, on all reels • Spring activated ratchet • 4 roller adjustable cable guide and ball stop • Built to UL 508C table 36.1 / NEC Standards • 6’ feeder cord on fixed end • Indoor or outdoor use • 35 amp, 1-4 conductors 600 Volt, 5-12 conductors 250 Volt • Rugged fabricated steel and cast aluminum construction • Threaded cast aluminum slip ring enclosure • Gray epoxy finish on steel parts UL Hazardous Location Listings • 3 and 4 conductor models with cable installed only • Class I Division 1, Groups C & D (flammable gases or vapors) • Class II Division 1, Groups E, F, & G (combustible dusts) • Class III Division 1 (easily-ignitable fibers or flyings) • Class I Zone 1: AEx d IIB, EX d IIB • Conforms to NEMA 9 and NEMA 4 (IP56) standards You may need to download a .step file viewer to see the attached CAD drawing.
Datasheet
Description
Standard Features • SOW-A cable, on all reels • Spring activated ratchet • 4 roller adjustable cable guide and ball stop • Built to UL 508C table 36.1 / NEC Standards • 6’ feeder cord on fixed end • Indoor or outdoor use • 35 amp, 1-4 conductors 600 Volt, 5-12 conductors 250 Volt • Rugged fabricated steel and cast aluminum construction • Threaded cast aluminum slip ring enclosure • Gray epoxy finish on steel parts UL Hazardous Location Listings • 3 and 4 conductor models with cable installed only • Class I Division 1, Groups C & D (flammable gases or vapors) • Class II Division 1, Groups E, F, & G (combustible dusts) • Class III Division 1 (easily-ignitable fibers or flyings) • Class I Zone 1: AEx d IIB, EX d IIB • Conforms to NEMA 9 and NEMA 4 (IP56) standards You may need to download a .step file viewer to see the attached CAD drawing.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hazardous Duty Cable Spring Reel - 1500 - XA-152100404021 - Conductix-Wampfler
Omaha, NE, United States
Hazardous Duty Cable Spring Reel - 1500
XA-152100404021
Hazardous Duty Cable Spring Reel - 1500 XA-152100404021
Standard Features • SOW-A cable, on all reels • Spring activated ratchet • 4 roller adjustable cable guide and ball stop • Built to UL 508C table 36.1 / NEC Standards • 6’ feeder cord on fixed end • Indoor or outdoor use • 35 amp, 1-4 conductors 600 Volt, 5-12 conductors 250 Volt • Rugged fabricated steel and cast aluminum construction • Threaded cast aluminum slip ring enclosure • Gray epoxy finish on steel parts UL Hazardous Location Listings • 3 and 4 conductor models with cable installed only • Class I Division 1, Groups C & D (flammable gases or vapors) • Class II Division 1, Groups E, F, & G (combustible dusts) • Class III Division 1 (easily-ignitable fibers or flyings) • Class I Zone 1: AEx d IIB, EX d IIB • Conforms to NEMA 9 and NEMA 4 (IP56) standards You may need to download a .step file viewer to see the attached CAD drawing.

Standard Features
• SOW-A cable, on all reels
• Spring activated ratchet
• 4 roller adjustable cable guide and ball stop
• Built to UL 508C table 36.1 / NEC Standards
• 6’ feeder cord on fixed end
• Indoor or outdoor use
• 35 amp, 1-4 conductors 600 Volt, 5-12 conductors 250 Volt
• Rugged fabricated steel and cast aluminum construction
• Threaded cast aluminum slip ring enclosure
• Gray epoxy finish on steel parts

UL Hazardous Location Listings
• 3 and 4 conductor models with cable installed only
• Class I Division 1, Groups C & D (flammable gases or vapors)
• Class II Division 1, Groups E, F, & G (combustible dusts)
• Class III Division 1 (easily-ignitable fibers or flyings)
• Class I Zone 1: AEx d IIB, EX d IIB
• Conforms to NEMA 9 and NEMA 4 (IP56) standards

You may need to download a .step file viewer to see the attached CAD drawing.

Supplier's Site Datasheet

Technical Specifications

  Conductix-Wampfler
Product Category Reels
Product Number XA-152100404021
Product Name Hazardous Duty Cable Spring Reel - 1500
Type Of Reel Cable Reel
Unlock Full Specs
to access all available technical data

Similar Products

Portable Storage Reel on Wheel - AVC1150 - Hannay Reels
Specs
Type Of Reel Cable Reel
Material Of Construction Steel
Flange Diameter 16.5 inch (419 mm)
View Details
Spring-Powered Reel, 0.024
Specs
Type Of Reel Cable Reel
Material Of Construction Plastic
Hose Cable Diameter 0.0240 inch (0.6096 mm)
View Details
Air Hose Reels - 8738860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Of Reel Hose Reel
Inside Hose Diameter 0.3937 inch (10 mm)
Maximum Pressure 200 psi (141 m H2O)
View Details
Optical Cable Payout Reel - MPS-1800 - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Type Of Reel Cable Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Assembly Assembly
View Details