Conductix-Wampfler Spring-Driven Cable Reel 40212B

Description
Conductix-Wampfler's extensive range of cord and cable reels starts with our "economy" series of reels. These include the Economy Spring-Rewind Cord Reel and Economy Hand-Wound Cord Reel. The Economy Spring-Rewind Cord Reel is ideal for light duty ceiling and wall mounted applications. It features: 30 feet of SJT cable 10 amps 125 VAC capacity Economy Hand-Rewind Cord Reel is a durable reel with four outlets in a polymer housing. It's great for those situations where you need just a few more outlets across the room. It features: 25 feet of SJT cable 10 amps 115 volts capacity
Datasheet
Description
Conductix-Wampfler's extensive range of cord and cable reels starts with our "economy" series of reels. These include the Economy Spring-Rewind Cord Reel and Economy Hand-Wound Cord Reel. The Economy Spring-Rewind Cord Reel is ideal for light duty ceiling and wall mounted applications. It features: 30 feet of SJT cable 10 amps 125 VAC capacity Economy Hand-Rewind Cord Reel is a durable reel with four outlets in a polymer housing. It's great for those situations where you need just a few more outlets across the room. It features: 25 feet of SJT cable 10 amps 115 volts capacity
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spring-Driven Cable Reel - 40212B - Conductix-Wampfler
Omaha, NE, United States
Spring-Driven Cable Reel
40212B
Spring-Driven Cable Reel 40212B
Conductix-Wampfler's extensive range of cord and cable reels starts with our "economy" series of reels. These include the Economy Spring-Rewind Cord Reel and Economy Hand-Wound Cord Reel. The Economy Spring-Rewind Cord Reel is ideal for light duty ceiling and wall mounted applications. It features: 30 feet of SJT cable 10 amps 125 VAC capacity Economy Hand-Rewind Cord Reel is a durable reel with four outlets in a polymer housing. It's great for those situations where you need just a few more outlets across the room. It features: 25 feet of SJT cable 10 amps 115 volts capacity

Conductix-Wampfler's extensive range of cord and cable reels starts with our "economy" series of reels. These include the Economy Spring-Rewind Cord Reel and Economy Hand-Wound Cord Reel.
The Economy Spring-Rewind Cord Reel is ideal for light duty ceiling and wall mounted applications. It features:

  • 30 feet of SJT cable
  • 10 amps 125 VAC capacity

Economy Hand-Rewind Cord Reel is a durable reel with four outlets in a polymer housing. It's great for those situations where you need just a few more outlets across the room. It features:

  • 25 feet of SJT cable
  • 10 amps 115 volts capacity
Supplier's Site Datasheet

Technical Specifications

  Conductix-Wampfler
Product Category Reels
Product Number 40212B
Product Name Spring-Driven Cable Reel
Type Of Reel Cable Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Material Of Construction Steel
Flange Diameter 24 inch (610 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Air Hose Reels - 7883739 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Of Reel Hose Reel
Length 32.81 ft (100 dm)
Rewind Options Automatic
View Details
Manual Rewind Reel - SS4000 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Stainless Steel
Flange Diameter 16.5 inch (419 mm)
View Details
Spirator Spring-Powered Reel, 0.024in. Cable Diameter, 64in. Cable Length - A 3Z53-ML1565 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Of Reel Cable Reel
Hose Cable Diameter 0.0240 inch (0.6096 mm)
Rewind Options Spring
View Details
Retractable Lanyard for POP Displays - RR101 - Century Spring Corp.
Specs
Type Of Reel Cable Reel
Assembly Assembly
Length 5 ft (15.24 dm)
View Details