Conductix-Wampfler Spring-Driven Cable Reel 40212A

Description
Conductix-Wampfler's extensive range of cord and cable reels starts with our "economy" series of reels. These include the Economy Spring-Rewind Cord Reel and Economy Hand-Wound Cord Reel. The Economy Spring-Rewind Cord Reel is ideal for light duty ceiling and wall mounted applications. It features: 30 feet of SJT cable 10 amps 125 VAC capacity Economy Hand-Rewind Cord Reel is a durable reel with four outlets in a polymer housing. It's great for those situations where you need just a few more outlets across the room. It features: 25 feet of SJT cable 10 amps 115 volts capacity
Datasheet
Description
Conductix-Wampfler's extensive range of cord and cable reels starts with our "economy" series of reels. These include the Economy Spring-Rewind Cord Reel and Economy Hand-Wound Cord Reel. The Economy Spring-Rewind Cord Reel is ideal for light duty ceiling and wall mounted applications. It features: 30 feet of SJT cable 10 amps 125 VAC capacity Economy Hand-Rewind Cord Reel is a durable reel with four outlets in a polymer housing. It's great for those situations where you need just a few more outlets across the room. It features: 25 feet of SJT cable 10 amps 115 volts capacity
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spring-Driven Cable Reel - 40212A - Conductix-Wampfler
Omaha, NE, United States
Spring-Driven Cable Reel
40212A
Spring-Driven Cable Reel 40212A
Conductix-Wampfler's extensive range of cord and cable reels starts with our "economy" series of reels. These include the Economy Spring-Rewind Cord Reel and Economy Hand-Wound Cord Reel. The Economy Spring-Rewind Cord Reel is ideal for light duty ceiling and wall mounted applications. It features: 30 feet of SJT cable 10 amps 125 VAC capacity Economy Hand-Rewind Cord Reel is a durable reel with four outlets in a polymer housing. It's great for those situations where you need just a few more outlets across the room. It features: 25 feet of SJT cable 10 amps 115 volts capacity

Conductix-Wampfler's extensive range of cord and cable reels starts with our "economy" series of reels. These include the Economy Spring-Rewind Cord Reel and Economy Hand-Wound Cord Reel.
The Economy Spring-Rewind Cord Reel is ideal for light duty ceiling and wall mounted applications. It features:

  • 30 feet of SJT cable
  • 10 amps 125 VAC capacity

Economy Hand-Rewind Cord Reel is a durable reel with four outlets in a polymer housing. It's great for those situations where you need just a few more outlets across the room. It features:

  • 25 feet of SJT cable
  • 10 amps 115 volts capacity
Supplier's Site Datasheet

Technical Specifications

  Conductix-Wampfler
Product Category Reels
Product Number 40212A
Product Name Spring-Driven Cable Reel
Type Of Reel Cable Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Material Of Construction Steel
Flange Diameter 19 inch (483 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Powered Reel, 0.09375
Specs
Type Of Reel Cable Reel
Flange Diameter 3.38 inch (85.72 mm)
Hose Cable Diameter 0.0938 inch (2.38 mm)
View Details
Broadcast SMPTE, TAC and OpticalCON Cable Reel - AVF-18 - Hannay Reels
Specs
Type Of Reel Cable Reel
Material Of Construction Steel; Aluminum
Flange Diameter 18.5 inch (470 mm)
View Details
Air Hose Reels - 8738857 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Of Reel Hose Reel
Inside Hose Diameter 0.3740 inch (9.5 mm)
Maximum Pressure 200 psi (141 m H2O)
View Details
Hose Reel - TechniReel™ - Advanced Technology Products
Advanced Technology Products
Specs
Type Of Reel Hose Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Assembly Assembly
View Details