Del-Tron Precision, Inc. 484-0050A

Description
The Deltron 484 series diecast aluminium flanged enclosures are rated at IP68 as defined in the IEC standard 60529. IP68 is the highest grade of protection defined in this standard. These boxes can handle depths of up to 5 metres for 1 hour and are certified to BS EN60529 1992. Making these enclosures ideal for systems exposed to demanding environmental conditions in marine, industrial, food preparation, transportation, leisure and other applications. Grey powder coated diecast aluminium enclosure. PCB mounting guides. Hard neoprene rubber seal with self adhesive backing. Lid has seal location lugs to aid fitment and sealing. Lid secured by M3.5 x 12 stainless steel fixing screws. Minimum seal thickness 3.0mm, minimum seal frame width 4.0mm. Minimum enclosure wall / lid thickness 1.5mm Body Material = Die Cast Aluminium External Dimensions = 202 x 120.8 x 55.9mm External Length = 202 mm External Width = 120.8 mm External Height = 55.9 mm IP Rating = IP68 Colour = Grey Series = 484 Shielded = No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7191380 - RS Components, Ltd.
Corby, Northants, United Kingdom
The Deltron 484 series diecast aluminium flanged enclosures are rated at IP68 as defined in the IEC standard 60529. IP68 is the highest grade of protection defined in this standard. These boxes can handle depths of up to 5 metres for 1 hour and are certified to BS EN60529 1992. Making these enclosures ideal for systems exposed to demanding environmental conditions in marine, industrial, food preparation, transportation, leisure and other applications. Grey powder coated diecast aluminium enclosure. PCB mounting guides. Hard neoprene rubber seal with self adhesive backing. Lid has seal location lugs to aid fitment and sealing. Lid secured by M3.5 x 12 stainless steel fixing screws. Minimum seal thickness 3.0mm, minimum seal frame width 4.0mm. Minimum enclosure wall / lid thickness 1.5mm Body Material = Die Cast Aluminium External Dimensions = 202 x 120.8 x 55.9mm External Length = 202 mm External Width = 120.8 mm External Height = 55.9 mm IP Rating = IP68 Colour = Grey Series = 484 Shielded = No

The Deltron 484 series diecast aluminium flanged enclosures are rated at IP68 as defined in the IEC standard 60529. IP68 is the highest grade of protection defined in this standard. These boxes can handle depths of up to 5 metres for 1 hour and are certified to BS EN60529 1992. Making these enclosures ideal for systems exposed to demanding environmental conditions in marine, industrial, food preparation, transportation, leisure and other applications.
Grey powder coated diecast aluminium enclosure. PCB mounting guides. Hard neoprene rubber seal with self adhesive backing. Lid has seal location lugs to aid fitment and sealing. Lid secured by M3.5 x 12 stainless steel fixing screws. Minimum seal thickness 3.0mm, minimum seal frame width 4.0mm. Minimum enclosure wall / lid thickness 1.5mm
Body Material = Die Cast Aluminium
External Dimensions = 202 x 120.8 x 55.9mm
External Length = 202 mm
External Width = 120.8 mm
External Height = 55.9 mm
IP Rating = IP68
Colour = Grey
Series = 484
Shielded = No

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 7191380
Length 7.95 inch (202 mm)
Width 4.76 inch (121 mm)
Depth 2.2 inch (55.9 mm)
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Metal and Non-Metal Enclosures -  - Automationdirect.com
Specs
Type Electronic and Instrument Enclosures (optional feature); Operator Station (optional feature); Pushbutton Enclosures (optional feature); Rack Enclosures (optional feature); Junction Box (optional feature); Modular enclosure (optional feature)
Shape Rectangular (optional feature); Square (optional feature)
Material Aluminum (optional feature); Steel (optional feature); Steel - Stainless (optional feature); Fiberglass (optional feature); Polycarbonate (optional feature); ABS (optional feature)
View Details
Command Enclosures - multiVISION Display - Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 31.49 inch (800 mm)
View Details
19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 3.47 inch (88.14 mm)
View Details
Small Enclosures - Extruded Enclosures - 1455L1202 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 4.06 inch (103 mm)
View Details
2 suppliers