Shielded diecast enclosure,172x121x56
| RS Components, Ltd. | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 7696825 |
| Product Name | General Purpose Enclosures |
| Shape | Rectangular |
| Length | 6.75 inch (172 mm) |
| Width | 4.75 inch (121 mm) |
| Depth | 2.2 inch (55.9 mm) |