Define Instruments Power Supply PSU-24

Description
What it does: Low noise power supply specifically designed for industrial instruments. This instrument power supply is designed differently from a general purpose power supply. Emphasis is placed on withstanding and rejecting EMI events, such as transients associated with close by unsnubbered contactors etc. This is achieved by second and third stage filtering in both common and normal mode configurations, and constructing the transformer with inherent shielding to reject unwanted signals. This combination of techniques eliminates the need for a Y cap between the primary and secondary, increasing the impedance to high frequency transients by an order of magnitude or more. At a glance: Powers up to 10x 4-20mA 2-wire loops Overload protection Low noise High accuracy (2%) Compact DIN rail mounting unit
Datasheet
Description
What it does: Low noise power supply specifically designed for industrial instruments. This instrument power supply is designed differently from a general purpose power supply. Emphasis is placed on withstanding and rejecting EMI events, such as transients associated with close by unsnubbered contactors etc. This is achieved by second and third stage filtering in both common and normal mode configurations, and constructing the transformer with inherent shielding to reject unwanted signals. This combination of techniques eliminates the need for a Y cap between the primary and secondary, increasing the impedance to high frequency transients by an order of magnitude or more. At a glance: Powers up to 10x 4-20mA 2-wire loops Overload protection Low noise High accuracy (2%) Compact DIN rail mounting unit
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply - PSU-24 - Define Instruments
Dallas, TX, USA
Power Supply
PSU-24
Power Supply PSU-24
What it does: Low noise power supply specifically designed for industrial instruments. This instrument power supply is designed differently from a general purpose power supply. Emphasis is placed on withstanding and rejecting EMI events, such as transients associated with close by unsnubbered contactors etc. This is achieved by second and third stage filtering in both common and normal mode configurations, and constructing the transformer with inherent shielding to reject unwanted signals. This combination of techniques eliminates the need for a Y cap between the primary and secondary, increasing the impedance to high frequency transients by an order of magnitude or more. At a glance: Powers up to 10x 4-20mA 2-wire loops Overload protection Low noise High accuracy (2%) Compact DIN rail mounting unit

What it does:
Low noise power supply specifically designed for industrial instruments.

This instrument power supply is designed differently from a general purpose power supply. Emphasis is placed on withstanding and rejecting EMI events, such as transients associated with close by unsnubbered contactors etc.

This is achieved by second and third stage filtering in both common and normal mode configurations, and constructing the transformer with inherent shielding to reject unwanted signals. This combination of techniques eliminates the need for a Y cap between the primary and secondary, increasing the impedance to high frequency transients by an order of magnitude or more.

At a glance:

  • Powers up to 10x 4-20mA 2-wire loops
  • Overload protection
  • Low noise
  • High accuracy (2%)
  • Compact DIN rail mounting unit
Supplier's Site Datasheet

Technical Specifications

  Define Instruments
Product Category Power Supplies
Product Number PSU-24
Product Name Power Supply
Type DC Power Supply
Form Factor DIN Rail
Applications Instrumentation
Operating Temperature 32 to 140 C (90 to 284 F)
DC Output Voltage 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Supply module Ex i - supply module ex i bcs3678ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
ControlLogix 125V DC Power Supply - 1756-PH75 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type DC Power Supply
Operating Temperature 0 to 60 C (32 to 140 F)
DC Output Voltage 5.0 volts
View Details
Linear Power Supply, 12V, 0.4A Rohs Compliant Amp Te Connectivity - 51AK9751 - Newark, An Avnet Company
Specs
Technology Linear Power Supply
Regulatory Compliance RoHS Compliant
View Details
PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details