CCTV 9-Camera 12VDC 10A Power Supply; Power Supply Approvals:ITE; No. of Outputs:-; Output Power Max:-; Output Voltage - Output 1:12V; Output Current - Output 1:1.1A; Output Voltage - Output 2:-; Output Current - Output 2:1.1A RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 95Y2997 |
| Product Name | Cctv 9-Camera 12Vdc 10A Power Supply; Power Supply Approvals Defender Security |
| Regulatory Compliance | RoHS Compliant |