DecaWave RF Transceiver Modules - DWM1000 DWM1000

Description
Manufacturer: Decawave Limited Win Source Part Number: 773609-DWM1000 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: Module Mounting: SMD Frequency: 3.5GHz ~ 6.5GHz Operating Supply Voltage: 2.8 V ~ 3.6 V Protocol: IR-UWB Data Rate: 6.8Mbps Antenna Type: Integrated, Chip Current - Receiving: 64mA RF Family/Standard: 802.15.4 Modulation: BPM, BPSK Serial Interfaces: SPI Current - Transmitting: 31mA Family Name: DWM1000 Categories: RF/IF and RFID Introduction Date: November 12, 2013 Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 500
Request a Quote Datasheet
Description
Manufacturer: Decawave Limited Win Source Part Number: 773609-DWM1000 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: Module Mounting: SMD Frequency: 3.5GHz ~ 6.5GHz Operating Supply Voltage: 2.8 V ~ 3.6 V Protocol: IR-UWB Data Rate: 6.8Mbps Antenna Type: Integrated, Chip Current - Receiving: 64mA RF Family/Standard: 802.15.4 Modulation: BPM, BPSK Serial Interfaces: SPI Current - Transmitting: 31mA Family Name: DWM1000 Categories: RF/IF and RFID Introduction Date: November 12, 2013 Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules - DWM1000 - 773609-DWM1000 - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver Modules - DWM1000
773609-DWM1000
RF Transceiver Modules - DWM1000 773609-DWM1000
Manufacturer: Decawave Limited Win Source Part Number: 773609-DWM1000 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: Module Mounting: SMD Frequency: 3.5GHz ~ 6.5GHz Operating Supply Voltage: 2.8 V ~ 3.6 V Protocol: IR-UWB Data Rate: 6.8Mbps Antenna Type: Integrated, Chip Current - Receiving: 64mA RF Family/Standard: 802.15.4 Modulation: BPM, BPSK Serial Interfaces: SPI Current - Transmitting: 31mA Family Name: DWM1000 Categories: RF/IF and RFID Introduction Date: November 12, 2013 Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 500

Manufacturer: Decawave Limited
Win Source Part Number: 773609-DWM1000
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: Module
Mounting: SMD
Frequency: 3.5GHz ~ 6.5GHz
Operating Supply Voltage: 2.8 V ~ 3.6 V
Protocol: IR-UWB
Data Rate: 6.8Mbps
Antenna Type: Integrated, Chip
Current - Receiving: 64mA
RF Family/Standard: 802.15.4
Modulation: BPM, BPSK
Serial Interfaces: SPI
Current - Transmitting: 31mA
Family Name: DWM1000
Categories: RF/IF and RFID
Introduction Date: November 12, 2013
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 500

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Modules
Product Number 773609-DWM1000
Product Name RF Transceiver Modules - DWM1000
Device Type Rec-Trans
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 1791182 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Interface Type Serial Interface; Uart, usb
View Details
6 GHz Wi-Fi 7 High Power Front End Module - QPF4609E - Qorvo
Specs
Features RoHS
Operating Frequency 5945 to 7125 MHz
Package Type Laminate
View Details
802.11n Single-Band 1T1R Wi-Fi + Bluetooth v4.1 module - IGX-SNF2-WLK8b4-BT - Intelligraphics, Inc.
Specs
Applications Home and Building Automation, Smart Energy, Gateways, Wireless Audio, Enterprise, Wearable and Many Industrial and Internet of Things (IoT)
RF Modulation DSSS / CCK / OFDM
Operating Temperature -20.0 to 70.0 C (-4.0 to 158.0 F)
View Details