DecaWave RF Transceiver ICs - DW1000-I-TR13 DW1000-I-TR13

Description
Manufacturer: Decawave Limited Win Source Part Number: 869924-DW1000-I-TR13 Operating Temperature Range: -40°C ~ 85°C Features: IC RF TxRx Only 802.15.4 IR-UWB 3.5GHz ~ 6.5GHz 48-VFQFN Exposed Pad Package: Reel - TR Package: 48-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Discontinued at Digi-Key Categories: RF/IF and RFID Case / Package: 48-QFN (6x6) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Other Part Number: Q9898624A, 1479-1001-1, 1479-1001-2, DW1000, 1479-1001-6
Request a Quote Datasheet
Description
Manufacturer: Decawave Limited Win Source Part Number: 869924-DW1000-I-TR13 Operating Temperature Range: -40°C ~ 85°C Features: IC RF TxRx Only 802.15.4 IR-UWB 3.5GHz ~ 6.5GHz 48-VFQFN Exposed Pad Package: Reel - TR Package: 48-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Discontinued at Digi-Key Categories: RF/IF and RFID Case / Package: 48-QFN (6x6) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Other Part Number: Q9898624A, 1479-1001-1, 1479-1001-2, DW1000, 1479-1001-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - DW1000-I-TR13 - 869924-DW1000-I-TR13 - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - DW1000-I-TR13
869924-DW1000-I-TR13
RF Transceiver ICs - DW1000-I-TR13 869924-DW1000-I-TR13
Manufacturer: Decawave Limited Win Source Part Number: 869924-DW1000-I-TR13 Operating Temperature Range: -40°C ~ 85°C Features: IC RF TxRx Only 802.15.4 IR-UWB 3.5GHz ~ 6.5GHz 48-VFQFN Exposed Pad Package: Reel - TR Package: 48-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Discontinued at Digi-Key Categories: RF/IF and RFID Case / Package: 48-QFN (6x6) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Other Part Number: Q9898624A, 1479-1001-1, 1479-1001-2, DW1000, 1479-1001-6

Manufacturer: Decawave Limited
Win Source Part Number: 869924-DW1000-I-TR13
Operating Temperature Range: -40°C ~ 85°C
Features: IC RF TxRx Only 802.15.4 IR-UWB 3.5GHz ~ 6.5GHz 48-VFQFN Exposed Pad
Package: Reel - TR
Package: 48-VFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Categories: RF/IF and RFID
Case / Package: 48-QFN (6x6)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Other Part Number: Q9898624A, 1479-1001-1, 1479-1001-2, DW1000, 1479-1001-6

Buy Now Datasheet
RF and Wireless - RF Transceiver ICs - DW1000-I-TR13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
DW1000-I-TR13
RF and Wireless - RF Transceiver ICs DW1000-I-TR13
IC RF TXRX 802.15.4 48QFN

IC RF TXRX 802.15.4 48QFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 869924-DW1000-I-TR13 DW1000-I-TR13
Product Name RF Transceiver ICs - DW1000-I-TR13 RF and Wireless - RF Transceiver ICs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 3500 to 6500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details