Dean Technology Bridge Rectifier; 200V; 50A; 140V; 1.5A W02G

Description
Features: Glass Passivated Die Construction Low Forward Voltage Drop High Current Capability High Reliability High Surge Current Capability Ideal for Printed Circuit Boards Excellent Case Dielectric Strength
Description
Features: Glass Passivated Die Construction Low Forward Voltage Drop High Current Capability High Reliability High Surge Current Capability Ideal for Printed Circuit Boards Excellent Case Dielectric Strength

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifier; 200V; 50A; 140V; 1.5A - 70016039 - Allied Electronics, Inc.
Fort Worth, TX, USA
Bridge Rectifier; 200V; 50A; 140V; 1.5A
70016039
Bridge Rectifier; 200V; 50A; 140V; 1.5A 70016039
Features: Glass Passivated Die Construction Low Forward Voltage Drop High Current Capability High Reliability High Surge Current Capability Ideal for Printed Circuit Boards Excellent Case Dielectric Strength

Features:

  • Glass Passivated Die Construction
  • Low Forward Voltage Drop
  • High Current Capability
  • High Reliability
  • High Surge Current Capability
  • Ideal for Printed Circuit Boards
  • Excellent Case Dielectric Strength
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Diodes
Product Number 70016039
Product Name Bridge Rectifier; 200V; 50A; 140V; 1.5A
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount High Voltage Diode - 1N6837LL - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 12 volts
View Details
Single Diodes - CC2561-ND - DigiKey
Sensata Technologies
View Details
4 suppliers
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details
Rectifier Diodes, Type SBD - Model: YG872C15R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8600 volts
View Details