Dean Technology Bridge Rectifier; 800V; 300A; 700V; 25A KBPC2508

Description
Features: Diffused Junction Low Reverse Leakage Current Low Power Loss, High Efficiency Electrically Isolated Metal Case for Maximum Heat Dissipation Case to Terminal Isolation Voltage 2500 V UL Recognized File # E157705
Description
Features: Diffused Junction Low Reverse Leakage Current Low Power Loss, High Efficiency Electrically Isolated Metal Case for Maximum Heat Dissipation Case to Terminal Isolation Voltage 2500 V UL Recognized File # E157705

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifier; 800V; 300A; 700V; 25A - 70016001 - Allied Electronics, Inc.
Fort Worth, TX, USA
Bridge Rectifier; 800V; 300A; 700V; 25A
70016001
Bridge Rectifier; 800V; 300A; 700V; 25A 70016001
Features: Diffused Junction Low Reverse Leakage Current Low Power Loss, High Efficiency Electrically Isolated Metal Case for Maximum Heat Dissipation Case to Terminal Isolation Voltage 2500 V UL Recognized File # E157705

Features:

  • Diffused Junction
  • Low Reverse Leakage Current
  • Low Power Loss, High Efficiency
  • Electrically Isolated Metal Case for Maximum Heat Dissipation
  • Case to Terminal Isolation Voltage 2500 V
  • UL Recognized File # E157705
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Diodes
Product Number 70016001
Product Name Bridge Rectifier; 800V; 300A; 700V; 25A
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - Z100UFG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 14 volts
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - 1155787-B574-2T - Win Source Electronics
Specs
Tj -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details
Rectifier Diodes, Type LLD - Model: YA982C3R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.3 volts
IR 0.0200 mA
View Details