Dean Technology Bridge Rectifier; 400V; 40A; 280V; 2A KBP04G

Description
Features: Glass Passivated Die Construction High Case Dielectric Strength of 1500 VRMS Low Reverse Leakage Current Surge Overload Rating to 40 A Peak Ideal for Printed Circuit Board Applications Plastic Material — UL Flammability Classification 94V-0 UL Listed Under Recognized Component Index, File Number E94661
Description
Features: Glass Passivated Die Construction High Case Dielectric Strength of 1500 VRMS Low Reverse Leakage Current Surge Overload Rating to 40 A Peak Ideal for Printed Circuit Board Applications Plastic Material — UL Flammability Classification 94V-0 UL Listed Under Recognized Component Index, File Number E94661

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifier; 400V; 40A; 280V; 2A - 70015991 - Allied Electronics, Inc.
Fort Worth, TX, USA
Bridge Rectifier; 400V; 40A; 280V; 2A
70015991
Bridge Rectifier; 400V; 40A; 280V; 2A 70015991
Features: Glass Passivated Die Construction High Case Dielectric Strength of 1500 VRMS Low Reverse Leakage Current Surge Overload Rating to 40 A Peak Ideal for Printed Circuit Board Applications Plastic Material — UL Flammability Classification 94V-0 UL Listed Under Recognized Component Index, File Number E94661

Features:

  • Glass Passivated Die Construction
  • High Case Dielectric Strength of 1500 VRMS
  • Low Reverse Leakage Current
  • Surge Overload Rating to 40 A Peak
  • Ideal for Printed Circuit Board Applications
  • Plastic Material — UL Flammability Classification 94V-0
  • UL Listed Under Recognized Component Index, File Number E94661
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Diodes
Product Number 70015991
Product Name Bridge Rectifier; 400V; 40A; 280V; 2A
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount High Voltage Diode - Z20FF3LL - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 6 volts
View Details
B48-2 and B48-2T Series B481F-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N4689TA - 905668-1N4689TA - Win Source Electronics
Specs
Diode Type Zener; Zener Diode
View Details
Rectifier Diodes, Type SBD - Model: KS823C09 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9000 volts
View Details