TRANS NPN 45V 0.1A TO-92
Bipolar (BJT) Transistor NPN 45V 100mA 300MHz 500mW Through Hole TO-92
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 5245-BC547ACT-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |