DBM Optix LED Lighting Lenses R-003

Description
LED Lighting Lenses Lumiled Luxeon Rebel Very Narrow 18mm dia
Datasheet
Description
LED Lighting Lenses Lumiled Luxeon Rebel Very Narrow 18mm dia
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LED Lighting Lenses
R-003
LED Lighting Lenses R-003
LED Lighting Lenses Lumiled Luxeon Rebel Very Narrow 18mm dia

LED Lighting Lenses Lumiled Luxeon Rebel Very Narrow 18mm dia

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses
Product Number R-003
Product Name LED Lighting Lenses
Unlock Full Specs
to access all available technical data

Similar Products

LED Holder with 3 mm LED - ASL - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm
Color Green; Yellow
View Details
LED Light Pipes - 8796223 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 5 (dia.) x 45mm
Lead Length 45 mm (1.77 inch)
View Details
Spacer Mount for LED - 8917 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 & T-1 3/4 LED's
Mount Style PCB
View Details
3 suppliers