DBK USA, Inc. Heater, Ptc F-Plate, 20W, 12-30V; Power Rating Dbk HP05-1/04-24

Description
HEATER, PTC F-PLATE, 20W, 12-30V; Power Rating:20W; Supply Voltage:30V; External Width:35mm; External Height:40mm; Depth:8.3mm; Product Range:-; SVHC:No SVHC (07-Jul-2017); Supply Voltage DC Min:12VDC RoHS Compliant: Yes
Datasheet
Description
HEATER, PTC F-PLATE, 20W, 12-30V; Power Rating:20W; Supply Voltage:30V; External Width:35mm; External Height:40mm; Depth:8.3mm; Product Range:-; SVHC:No SVHC (07-Jul-2017); Supply Voltage DC Min:12VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heater, Ptc F-Plate, 20W, 12-30V; Power Rating Dbk - 18K6378 - Newark, An Avnet Company
Chicago, IL, United States
Heater, Ptc F-Plate, 20W, 12-30V; Power Rating Dbk
18K6378
Heater, Ptc F-Plate, 20W, 12-30V; Power Rating Dbk 18K6378
HEATER, PTC F-PLATE, 20W, 12-30V; Power Rating:20W; Supply Voltage:30V; External Width:35mm; External Height:40mm; Depth:8.3mm; Product Range:-; SVHC:No SVHC (07-Jul-2017); Supply Voltage DC Min:12VDC RoHS Compliant: Yes

HEATER, PTC F-PLATE, 20W, 12-30V; Power Rating:20W; Supply Voltage:30V; External Width:35mm; External Height:40mm; Depth:8.3mm; Product Range:-; SVHC:No SVHC (07-Jul-2017); Supply Voltage DC Min:12VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Heaters
Product Number 18K6378
Product Name Heater, Ptc F-Plate, 20W, 12-30V; Power Rating Dbk
Heater Type Specialty Industrial Heaters; Cooling & Thermal Management > Heaters > PTC Heaters
Unlock Full Specs
to access all available technical data

Similar Products

Compressor & Crankcase Heaters -  - Backer-Springfield
Specs
Heater Type Tubular Heaters
Fuel / Energy Source Electric
View Details
PTC Air Heaters – MSH Type - MSH(W)-2200M-202S - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Heater Type Air Heater
Fuel / Energy Source Electric
Heating Capacity 2.25 kW (7.68 MBH)
View Details
Electric Fuel Gas Startup Heater -  - Gaumer Process
Specs
Heater Type Specialty Industrial Heaters; Gas Turbine Startup
Fuel / Energy Source Electric
View Details