DB Unlimited, LLC Speakers SZ300807-1

Description
SPEAKER TOP PORT 89DB RECT
Request a Quote Datasheet
Description
SPEAKER TOP PORT 89DB RECT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 6010-SZ300807-1-ND - DigiKey
Thief River Falls, MN, United States
SPEAKER TOP PORT 89DB RECT

SPEAKER TOP PORT 89DB RECT

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
SZ300807-1
Speakers & Transducers SZ300807-1
Speakers & Transducers Piezo Speaker

Speakers & Transducers Piezo Speaker

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number 6010-SZ300807-1-ND SZ300807-1
Product Name Speakers Speakers & Transducers
Resonance Frequency 800 Hz
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-230-E-25V - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Sensor Speaker - PV-12E - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details