DB Unlimited, LLC Speakers SP400204-2

Description
4 Ohms General Purpose Speaker 3W 240Hz ~ 20kHz Top Round
Request a Quote Datasheet
Description
4 Ohms General Purpose Speaker 3W 240Hz ~ 20kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2104-SP400204-2-ND - DigiKey
Thief River Falls, MN, United States
4 Ohms General Purpose Speaker 3W 240Hz ~ 20kHz Top Round

4 Ohms General Purpose Speaker 3W 240Hz ~ 20kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2104-SP400204-2-ND
Product Name Speakers
Resonance Frequency 240 Hz
Unlock Full Specs
to access all available technical data

Similar Products

AM300GCX and AM302GCX AudioMaster® Public Address Hazardous Location Speakers - AM300GCX - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 120 dB
Nominal Power 15 watts
Size 12.40 inch (315 mm)
View Details
Speaker Drivers - 1218634 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.54 inch (39 mm)
View Details
10th Anniversary Edition - W7 10-inch Subwoofer Driver (750 W, 3 Ω) - 10W7AE-3 - JL Audio, Inc.
Specs
Nominal Power 750 watts
Impedance 3 ohms
Size 10.00 inch (254 mm)
View Details
Speakers - TC9FD18-08-ND - DigiKey
Tymphany Corporation
Specs
Resonance Frequency 125 Hz
View Details