Tymphany Corporation Speakers HPD-40N16PET00-32

Description
32.9 Ohms Full Range Speaker 10mW 20Hz ~ 20kHz Top Round
Request a Quote Datasheet
Description
32.9 Ohms Full Range Speaker 10mW 20Hz ~ 20kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - HPD-40N16PET00-32-ND - DigiKey
Thief River Falls, MN, United States
32.9 Ohms Full Range Speaker 10mW 20Hz ~ 20kHz Top Round

32.9 Ohms Full Range Speaker 10mW 20Hz ~ 20kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number HPD-40N16PET00-32-ND
Product Name Speakers
Resonance Frequency 82 Hz
Unlock Full Specs
to access all available technical data

Similar Products

MS Series Marine/Industrial Sounders and Loudspeakers - MS5-120-13EM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 123 dB
Nominal Power 25 watts
Weight 6400.00 g (225.79 oz)
View Details
Miniature Speakers - 102751 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 86 dB
Nominal Power 2 watts
Impedance 8 ohms
View Details
Speaker - FBF27-5N - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
Specs
SPL 82 dB
Nominal Power 0.2500 watts
Maximum Power 0.2500 watts
View Details
Traditional AVAS Module - KEPO-0041A - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SPL 75 dB
View Details