MISCO Speaker DC32WP-45

Description
Key Features: 3.5" (87 Mm), 45 Ohm Voice Range, 4 Watts Ferrite Magnet, Red Acrylic Treated Cone With Cloth Surround. Black Powder Coat Basket Over Heavy Zinc Plating. All Steel Parts Have Heaving Plating;
Datasheet
Description
Key Features: 3.5" (87 Mm), 45 Ohm Voice Range, 4 Watts Ferrite Magnet, Red Acrylic Treated Cone With Cloth Surround. Black Powder Coat Basket Over Heavy Zinc Plating. All Steel Parts Have Heaving Plating;
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speaker - DC32WP-45 - MISCO
Minneapolis, MN, USA
Speaker
DC32WP-45
Speaker DC32WP-45
Key Features: 3.5" (87 Mm), 45 Ohm Voice Range, 4 Watts Ferrite Magnet, Red Acrylic Treated Cone With Cloth Surround. Black Powder Coat Basket Over Heavy Zinc Plating. All Steel Parts Have Heaving Plating;

Key Features:

  • 3.5" (87 Mm), 45 Ohm
  • Voice Range, 4 Watts
  • Ferrite Magnet, Red Acrylic Treated Cone With Cloth Surround. Black Powder Coat Basket Over Heavy Zinc Plating. All Steel Parts Have Heaving Plating;
Supplier's Site Datasheet

Technical Specifications

  MISCO
Product Category Speakers
Product Number DC32WP-45
Product Name Speaker
Nominal Power 4 watts
Impedance 45 ohms
Sensitivity 91 dB
Unlock Full Specs
to access all available technical data

Similar Products

304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 304GCX-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Speaker Drivers - 4318658 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.97 inch (50 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
Speaker - EC8S - MISCO
Specs
Nominal Power 6 watts
Impedance 8 ohms
Sensitivity 92 dB
View Details