DB Unlimited, LLC Microphones MM034402-1

Description
100Hz ~ 10kHz Analog Microphone MEMS (Silicon) Omnidirectional (-44dB ±3dB) Solder Pads
Request a Quote Datasheet
Description
100Hz ~ 10kHz Analog Microphone MEMS (Silicon) Omnidirectional (-44dB ±3dB) Solder Pads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - 2104-MM034402-1-ND - DigiKey
Thief River Falls, MN, United States
100Hz ~ 10kHz Analog Microphone MEMS (Silicon) Omnidirectional (-44dB ±3dB) Solder Pads

100Hz ~ 10kHz Analog Microphone MEMS (Silicon) Omnidirectional (-44dB ±3dB) Solder Pads

Buy Now Datasheet
Audio Products - Microphones - MM034402-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Audio Products - Microphones
MM034402-1
Audio Products - Microphones MM034402-1
MIC MEMS ANLG OMNI -44DB 0.130D

MIC MEMS ANLG OMNI -44DB 0.130D

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Audio Microphones Audio Microphones
Product Number 2104-MM034402-1-ND MM034402-1
Product Name Microphones Audio Products - Microphones
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM63D135AXTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 8.91 mV/Pa (61449 mV/psi)
View Details
Bottom Port Analog Microphone - WM7132 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 62 to 12500 Hz
Dynamic Range 93 dB re 20µPa
View Details
 - KM-2 - Wharfedale Pro
Wharfedale Pro
Specs
Directivity Supercardioid
Sensitivity 2.24 mV/Pa (15435 mV/psi)
Impedance 250 ohms
View Details