DB Unlimited, LLC Audio Products-Microphones MM033802-6

Description
Manufacturer: DB Unlimited Category: Audio Products-Microphones Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: MEMS (Silicon) Output Type: Analog Frequency Range: 100 Hz ~ 10 kHz Termination: Solder Pads Size / Dimension: 0.138" L x 0.104" W (3.50mm x 2.65mm) Height (Max): 0.043" (1.08mm) Shape: Rectangular
Request a Quote Datasheet
Description
Manufacturer: DB Unlimited Category: Audio Products-Microphones Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: MEMS (Silicon) Output Type: Analog Frequency Range: 100 Hz ~ 10 kHz Termination: Solder Pads Size / Dimension: 0.138" L x 0.104" W (3.50mm x 2.65mm) Height (Max): 0.043" (1.08mm) Shape: Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Products-Microphones -  - Win Source Electronics
Laguna Hills, CA, United States
Audio Products-Microphones
Audio Products-Microphones
Manufacturer: DB Unlimited Category: Audio Products-Microphones Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: MEMS (Silicon) Output Type: Analog Frequency Range: 100 Hz ~ 10 kHz Termination: Solder Pads Size / Dimension: 0.138" L x 0.104" W (3.50mm x 2.65mm) Height (Max): 0.043" (1.08mm) Shape: Rectangular

Manufacturer: DB Unlimited
Category: Audio Products-Microphones
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Type: MEMS (Silicon)
Output Type: Analog
Frequency Range: 100 Hz ~ 10 kHz
Termination: Solder Pads
Size / Dimension: 0.138" L x 0.104" W (3.50mm x 2.65mm)
Height (Max): 0.043" (1.08mm)
Shape: Rectangular

Buy Now Datasheet
Microphones - 2104-MM033802-6CT-ND - DigiKey
Thief River Falls, MN, United States
100Hz ~ 10kHz Analog Microphone MEMS (Silicon) Omnidirectional (-38db ±1dB) Solder Pads

100Hz ~ 10kHz Analog Microphone MEMS (Silicon) Omnidirectional (-38db ±1dB) Solder Pads

Buy Now Datasheet
Microphones - 2104-MM033802-6DKR-ND - DigiKey
Thief River Falls, MN, United States
100Hz ~ 10kHz Analog Microphone MEMS (Silicon) Omnidirectional (-38db ±1dB) Solder Pads

100Hz ~ 10kHz Analog Microphone MEMS (Silicon) Omnidirectional (-38db ±1dB) Solder Pads

Buy Now Datasheet
Audio Products - Microphones - MM033802-6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Audio Products - Microphones
MM033802-6
Audio Products - Microphones MM033802-6
MIC MEMS ANALOG OMNI -38DB

MIC MEMS ANALOG OMNI -38DB

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Microphone Chips Audio Microphones Audio Microphones
Product Number 2104-MM033802-6CT-ND MM033802-6
Product Name Audio Products-Microphones Microphones Audio Products - Microphones
Frequency Response 100 to 10000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287732 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Electret Condenser Microphone - EM-6027P - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.2362 inch (6 mm)
View Details
Noise-Cancelling Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -54 to -60 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
Thickness / Height 0.0591 inch (1.5 mm)
View Details