DB Unlimited, LLC Audio Products-Microphones MM033802-5

Description
Manufacturer: DB Unlimited Category: Audio Products-Microphones Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: MEMS (Silicon) Output Type: Analog Termination: Solder Pads Size / Dimension: 0.138" L x 0.104" W (3.50mm x 2.65mm) Height (Max): 0.043" (1.08mm) Shape: Rectangular
Request a Quote Datasheet
Description
Manufacturer: DB Unlimited Category: Audio Products-Microphones Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: MEMS (Silicon) Output Type: Analog Termination: Solder Pads Size / Dimension: 0.138" L x 0.104" W (3.50mm x 2.65mm) Height (Max): 0.043" (1.08mm) Shape: Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Products-Microphones -  - Win Source Electronics
Laguna Hills, CA, United States
Audio Products-Microphones
Audio Products-Microphones
Manufacturer: DB Unlimited Category: Audio Products-Microphones Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: MEMS (Silicon) Output Type: Analog Termination: Solder Pads Size / Dimension: 0.138" L x 0.104" W (3.50mm x 2.65mm) Height (Max): 0.043" (1.08mm) Shape: Rectangular

Manufacturer: DB Unlimited
Category: Audio Products-Microphones
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Type: MEMS (Silicon)
Output Type: Analog
Termination: Solder Pads
Size / Dimension: 0.138" L x 0.104" W (3.50mm x 2.65mm)
Height (Max): 0.043" (1.08mm)
Shape: Rectangular

Buy Now Datasheet
Audio Products - Microphones - MM033802-5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Audio Products - Microphones
MM033802-5
Audio Products - Microphones MM033802-5
MIC MEMS ANALOG OMNI -38DB

MIC MEMS ANALOG OMNI -38DB

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Microphone Chips Audio Microphones
Product Number MM033802-5
Product Name Audio Products-Microphones Audio Products - Microphones
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - IM69D120V01XTSA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
4 suppliers
Microphones - 3522698 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Commercial Audio Microphones - MDS.CHAIR - Biamp Systems, Ltd.
Specs
Application Voice
View Details
Microphone Elements - PMO-4530PN-47UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.1772 inch (4.5 mm)
View Details
4 suppliers