TE Connectivity Current Transformer; Ct Construction Crompton Te Connectivity 7SFT-201

Description
CURRENT TRANSFORMER; CT Construction:Non-ANS I Rated Window Type; Current Ratio:200:5; Accuracy Class:Class 1; Power Rating:5VA; Window Diameter:63.5mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Feet Mount; Features:2.5" RoHS Compliant: NA
Datasheet
Description
CURRENT TRANSFORMER; CT Construction:Non-ANS I Rated Window Type; Current Ratio:200:5; Accuracy Class:Class 1; Power Rating:5VA; Window Diameter:63.5mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Feet Mount; Features:2.5" RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transformer; Ct Construction Crompton Te Connectivity - 42M4017 - Newark, An Avnet Company
Chicago, IL, United States
Current Transformer; Ct Construction Crompton Te Connectivity
42M4017
Current Transformer; Ct Construction Crompton Te Connectivity 42M4017
CURRENT TRANSFORMER; CT Construction:Non-ANS I Rated Window Type; Current Ratio:200:5; Accuracy Class:Class 1; Power Rating:5VA; Window Diameter:63.5mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Feet Mount; Features:2.5" RoHS Compliant: NA

CURRENT TRANSFORMER; CT Construction:Non-ANSI Rated Window Type; Current Ratio:200:5; Accuracy Class:Class 1; Power Rating:5VA; Window Diameter:63.5mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Feet Mount; Features:2.5" RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 42M4017
Product Name Current Transformer; Ct Construction Crompton Te Connectivity
Operating Frequency 50 to 400 Hz
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
B0434-AL B0434-ALD - B0434-AL B0434-ALD - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Isolation
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details