SpotSee Impact Recorder ShockWatch® ShockLog G-View

Description
ShockWatch ShockLog g-View monitors and records impacts during the transportation, storage, and usage of products and equipment at an affordable price point. The device provides an accurate record of the dates and times at which the user-defined g-force limit is exceeded on the X, Y, and Z axes. With the capacity to record data for 100 events per axis, the device alerts you whenever damage may have occurred, so you can respond promptly. Features Independent x, y and z impact thresholds that can be independently programmed for precise monitoring Sensors to record date, time, internal temperature, axis exceeded, and axis amplitude iButton® for setup, resetting, and data transfer Self-contained unit design, free of cables and wires LED lights for visual notification of threshold breaches Software Interface with your g-View through a simple Windows-based software program. Clear instructions allow users to create journey setup files, program iButtons, and view recorded data in a secure tabulated format. Specifications Operating Temperature Range 14°F / -10°C to 122°F / 50°C Size 2.8′ / 70mm x 2.0′ / 50mm x 1.2′ / 30mm Weight 81g / 2.56oz Battery 1 x AA Alkaline (replaceable) Battery Life 6 months Case Material PC / ABS Sealing IP65 Shock Range (Factory Set) 10g or 25g Cutoff Frequency (Factory Set) 25Hz or 40Hz Alarm Threshold (% of Range) 20–90% per axis Shock Accuracy +/-6% of full scale Resolution 0.1g Memory 100 events per axis Communications iButton
Datasheet
Description
ShockWatch ShockLog g-View monitors and records impacts during the transportation, storage, and usage of products and equipment at an affordable price point. The device provides an accurate record of the dates and times at which the user-defined g-force limit is exceeded on the X, Y, and Z axes. With the capacity to record data for 100 events per axis, the device alerts you whenever damage may have occurred, so you can respond promptly. Features Independent x, y and z impact thresholds that can be independently programmed for precise monitoring Sensors to record date, time, internal temperature, axis exceeded, and axis amplitude iButton® for setup, resetting, and data transfer Self-contained unit design, free of cables and wires LED lights for visual notification of threshold breaches Software Interface with your g-View through a simple Windows-based software program. Clear instructions allow users to create journey setup files, program iButtons, and view recorded data in a secure tabulated format. Specifications Operating Temperature Range 14°F / -10°C to 122°F / 50°C Size 2.8′ / 70mm x 2.0′ / 50mm x 1.2′ / 30mm Weight 81g / 2.56oz Battery 1 x AA Alkaline (replaceable) Battery Life 6 months Case Material PC / ABS Sealing IP65 Shock Range (Factory Set) 10g or 25g Cutoff Frequency (Factory Set) 25Hz or 40Hz Alarm Threshold (% of Range) 20–90% per axis Shock Accuracy +/-6% of full scale Resolution 0.1g Memory 100 events per axis Communications iButton
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Impact Recorder - ShockWatch® ShockLog G-View - SpotSee
Dallas, TX, USA
ShockWatch ShockLog g-View monitors and records impacts during the transportation, storage, and usage of products and equipment at an affordable price point. The device provides an accurate record of the dates and times at which the user-defined g-force limit is exceeded on the X, Y, and Z axes. With the capacity to record data for 100 events per axis, the device alerts you whenever damage may have occurred, so you can respond promptly. Features Independent x, y and z impact thresholds that can be independently programmed for precise monitoring Sensors to record date, time, internal temperature, axis exceeded, and axis amplitude iButton® for setup, resetting, and data transfer Self-contained unit design, free of cables and wires LED lights for visual notification of threshold breaches Software Interface with your g-View through a simple Windows-based software program. Clear instructions allow users to create journey setup files, program iButtons, and view recorded data in a secure tabulated format. Specifications Operating Temperature Range 14°F / -10°C to 122°F / 50°C Size 2.8′ / 70mm x 2.0′ / 50mm x 1.2′ / 30mm Weight 81g / 2.56oz Battery 1 x AA Alkaline (replaceable) Battery Life 6 months Case Material PC / ABS Sealing IP65 Shock Range (Factory Set) 10g or 25g Cutoff Frequency (Factory Set) 25Hz or 40Hz Alarm Threshold (% of Range) 20–90% per axis Shock Accuracy +/-6% of full scale Resolution 0.1g Memory 100 events per axis Communications iButton

ShockWatch ShockLog g-View monitors and records impacts during the transportation, storage, and usage of products and equipment at an affordable price point. The device provides an accurate record of the dates and times at which the user-defined g-force limit is exceeded on the X, Y, and Z axes. With the capacity to record data for 100 events per axis, the device alerts you whenever damage may have occurred, so you can respond promptly.

Features

  • Independent x, y and z impact thresholds that can be independently programmed for precise monitoring
  • Sensors to record date, time, internal temperature, axis exceeded, and axis amplitude
  • iButton® for setup, resetting, and data transfer
  • Self-contained unit design, free of cables and wires
  • LED lights for visual notification of threshold breaches

Software

Interface with your g-View through a simple Windows-based software program. Clear instructions allow users to create journey setup files, program iButtons, and view recorded data in a secure tabulated format.

Specifications

Operating Temperature Range
14°F / -10°C to 122°F / 50°C

Size
2.8″ / 70mm x 2.0″ / 50mm x 1.2″ / 30mm

Weight
81g / 2.56oz

Battery
1 x AA Alkaline (replaceable)

Battery Life
6 months

Case Material
PC / ABS

Sealing
IP65

Shock Range (Factory Set)
10g or 25g

Cutoff Frequency (Factory Set)
25Hz or 40Hz

Alarm Threshold (% of Range)
20–90% per axis

Shock Accuracy
+/-6% of full scale

Resolution
0.1g

Memory
100 events per axis

Communications
iButton

Supplier's Site Datasheet

Technical Specifications

  SpotSee
Product Category Data Acquisition
Product Number ShockWatch® ShockLog G-View
Product Name Impact Recorder
Data Acquisition Datalogger
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Analog Front End (AFE) - AFE2126E - Lingto Electronic Limited
Specs
Digital I/O Channels 2 #
Resolution 14 bits
View Details
Distributed Data Acquisition System - GAGEPOD™ - Marposs Corp
Specs
Data Acquisition DAQ Instrument
Form Factor DIN Rail
Host Connection USB; Ethernet
View Details
UT330T USB Temperature Datalogger - Professional Grade - UT330T - Uni-Trend US
Specs
Data Acquisition Datalogger
Inputs Thermocouple Input
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details