SpotSee Impact Recorder ShockWatch® ShockLog 298

Description
ShockWatch® ShockLog 298 monitors and records shock, vibration, and environmental conditions experienced by any type of structure or equipment, whether in use, in transit, or in storage. With the capacity to record data for 870 events and 262,000 time slots, the device alerts you whenever damage may have occurred so you can respond promptly. Optional sensors extend the value of your ShockLog by providing more intelligence about your environmental journey: Tilt and Roll includes a record of tilt and roll data. GPS records GPS positioning for every event and summary interval. Radio Frequency (RF) allows you to transmit and receive information to an RF Base Station module attached to your PC. Features Records impact events; max peaks X, Y, and Z; gRMS; and internal temperature Sensors record direction, amplitude, and duration of impact force Field-proven triaxial piezoelectric accelerometer technology USB and iButton® data transfer options Self-contained unit design, free of cables and wires Programmable wake-up values for maximizing battery life User-definable warning and alarm levels LED lights for visual notification of alarms and warnings IP67-rated, RF-screened Up to 18 months of battery life Option to build temperature/humidity sensor into unit, or add a temperature/pressure /humidity accessory sensor Captures coordinates when event occurs at summary intervals with GPS (optional) GPS allows users, through hyperlinks, to pinpoint the exact location of an event and summary with the use of Google Maps (optional) Software Interface with your ShockLog device through a simple Windows®-based software program. Clear instructions allow for quick deployment and easy data analysis. The ShockLog Report View provides an overview of the entire journey. Zoom in for a closer view, or export data into programs such as Excel and MatLab for more detailed analysis. ShockLog 298 Specifications Operating Temperature Range -40°F to to 185°F/-40°C to 85°C Size 4.8′ x 3.1′ x 2.2′ / 123mm x 78mm x 55mm Weight 1.1lbs/515g (without battery) Battery 2 x 3.6V lithium 2 x 1.5V alkaline size AA Scale Factor +/- 2% Additional Error Other Ranges +/- 2% Acceleration Range +/- 1 to +/- 200G Cut-off Frequency Options (Programmable) 10Hz, 40Hz, 50Hz, 90Hz, 120Hz, and 250Hz Wake-up, Warning, and Alarm Threshold (% of Range) 5–95% Wake-up Time 0.25mS External Power Source Option 4.5V min / 30V max
Datasheet
Description
ShockWatch® ShockLog 298 monitors and records shock, vibration, and environmental conditions experienced by any type of structure or equipment, whether in use, in transit, or in storage. With the capacity to record data for 870 events and 262,000 time slots, the device alerts you whenever damage may have occurred so you can respond promptly. Optional sensors extend the value of your ShockLog by providing more intelligence about your environmental journey: Tilt and Roll includes a record of tilt and roll data. GPS records GPS positioning for every event and summary interval. Radio Frequency (RF) allows you to transmit and receive information to an RF Base Station module attached to your PC. Features Records impact events; max peaks X, Y, and Z; gRMS; and internal temperature Sensors record direction, amplitude, and duration of impact force Field-proven triaxial piezoelectric accelerometer technology USB and iButton® data transfer options Self-contained unit design, free of cables and wires Programmable wake-up values for maximizing battery life User-definable warning and alarm levels LED lights for visual notification of alarms and warnings IP67-rated, RF-screened Up to 18 months of battery life Option to build temperature/humidity sensor into unit, or add a temperature/pressure /humidity accessory sensor Captures coordinates when event occurs at summary intervals with GPS (optional) GPS allows users, through hyperlinks, to pinpoint the exact location of an event and summary with the use of Google Maps (optional) Software Interface with your ShockLog device through a simple Windows®-based software program. Clear instructions allow for quick deployment and easy data analysis. The ShockLog Report View provides an overview of the entire journey. Zoom in for a closer view, or export data into programs such as Excel and MatLab for more detailed analysis. ShockLog 298 Specifications Operating Temperature Range -40°F to to 185°F/-40°C to 85°C Size 4.8′ x 3.1′ x 2.2′ / 123mm x 78mm x 55mm Weight 1.1lbs/515g (without battery) Battery 2 x 3.6V lithium 2 x 1.5V alkaline size AA Scale Factor +/- 2% Additional Error Other Ranges +/- 2% Acceleration Range +/- 1 to +/- 200G Cut-off Frequency Options (Programmable) 10Hz, 40Hz, 50Hz, 90Hz, 120Hz, and 250Hz Wake-up, Warning, and Alarm Threshold (% of Range) 5–95% Wake-up Time 0.25mS External Power Source Option 4.5V min / 30V max
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Impact Recorder - ShockWatch® ShockLog 298 - SpotSee
Dallas, TX, USA
ShockWatch® ShockLog 298 monitors and records shock, vibration, and environmental conditions experienced by any type of structure or equipment, whether in use, in transit, or in storage. With the capacity to record data for 870 events and 262,000 time slots, the device alerts you whenever damage may have occurred so you can respond promptly. Optional sensors extend the value of your ShockLog by providing more intelligence about your environmental journey: Tilt and Roll includes a record of tilt and roll data. GPS records GPS positioning for every event and summary interval. Radio Frequency (RF) allows you to transmit and receive information to an RF Base Station module attached to your PC. Features Records impact events; max peaks X, Y, and Z; gRMS; and internal temperature Sensors record direction, amplitude, and duration of impact force Field-proven triaxial piezoelectric accelerometer technology USB and iButton® data transfer options Self-contained unit design, free of cables and wires Programmable wake-up values for maximizing battery life User-definable warning and alarm levels LED lights for visual notification of alarms and warnings IP67-rated, RF-screened Up to 18 months of battery life Option to build temperature/humidity sensor into unit, or add a temperature/pressure /humidity accessory sensor Captures coordinates when event occurs at summary intervals with GPS (optional) GPS allows users, through hyperlinks, to pinpoint the exact location of an event and summary with the use of Google Maps (optional) Software Interface with your ShockLog device through a simple Windows®-based software program. Clear instructions allow for quick deployment and easy data analysis. The ShockLog Report View provides an overview of the entire journey. Zoom in for a closer view, or export data into programs such as Excel and MatLab for more detailed analysis. ShockLog 298 Specifications Operating Temperature Range -40°F to to 185°F/-40°C to 85°C Size 4.8′ x 3.1′ x 2.2′ / 123mm x 78mm x 55mm Weight 1.1lbs/515g (without battery) Battery 2 x 3.6V lithium 2 x 1.5V alkaline size AA Scale Factor +/- 2% Additional Error Other Ranges +/- 2% Acceleration Range +/- 1 to +/- 200G Cut-off Frequency Options (Programmable) 10Hz, 40Hz, 50Hz, 90Hz, 120Hz, and 250Hz Wake-up, Warning, and Alarm Threshold (% of Range) 5–95% Wake-up Time 0.25mS External Power Source Option 4.5V min / 30V max

ShockWatch® ShockLog 298 monitors and records shock, vibration, and environmental conditions experienced by any type of structure or equipment, whether in use, in transit, or in storage. With the capacity to record data for 870 events and 262,000 time slots, the device alerts you whenever damage may have occurred so you can respond promptly.

Optional sensors extend the value of your ShockLog by providing more intelligence about your environmental journey:

Tilt and Roll includes a record of tilt and roll data.

GPS records GPS positioning for every event and summary interval.

Radio Frequency (RF) allows you to transmit and receive information to an RF Base Station module attached to your PC.

Features

  • Records impact events; max peaks X, Y, and Z; gRMS; and internal temperature
  • Sensors record direction, amplitude, and duration of impact force
  • Field-proven triaxial piezoelectric accelerometer technology
  • USB and iButton® data transfer options
  • Self-contained unit design, free of cables and wires
  • Programmable wake-up values for maximizing battery life
  • User-definable warning and alarm levels
  • LED lights for visual notification of alarms and warnings
  • IP67-rated, RF-screened
  • Up to 18 months of battery life
  • Option to build temperature/humidity sensor into unit, or add a temperature/pressure/humidity accessory sensor
  • Captures coordinates when event occurs at summary intervals with GPS (optional)
  • GPS allows users, through hyperlinks, to pinpoint the exact location of an event and summary with the use of Google Maps (optional)

Software

Interface with your ShockLog device through a simple Windows®-based software program. Clear instructions allow for quick deployment and easy data analysis. The ShockLog Report View provides an overview of the entire journey. Zoom in for a closer view, or export data into programs such as Excel and MatLab for more detailed analysis.

ShockLog 298 Specifications

Operating Temperature Range
-40°F to to 185°F/-40°C to 85°C

Size
4.8″ x 3.1″ x 2.2″ / 123mm x 78mm x 55mm

Weight
1.1lbs/515g (without battery)

Battery
2 x 3.6V lithium
2 x 1.5V alkaline size AA

Scale Factor
+/- 2%

Additional Error Other Ranges
+/- 2%

Acceleration Range
+/- 1 to +/- 200G

Cut-off Frequency Options (Programmable)
10Hz, 40Hz, 50Hz, 90Hz, 120Hz, and 250Hz

Wake-up, Warning, and Alarm Threshold (% of Range)
5–95%

Wake-up Time
0.25mS

External Power Source Option
4.5V min / 30V max

Supplier's Site Datasheet

Technical Specifications

  SpotSee
Product Category Data Acquisition
Product Number ShockWatch® ShockLog 298
Product Name Impact Recorder
Data Acquisition Datalogger
Unlock Full Specs
to access all available technical data

Similar Products

500 kS/s, 12-bit, 32-ch Isolated Analog Input Universal PCI Card - PCI-1715U-BE - Advantech
Specs
Data Acquisition Input Module
Sampling Frequency 500 kHz
Resolution 12 bits
View Details
2 suppliers
Air Velocity / Temperature Data Logger - PCE-009 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
User Interface Front Panel
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details
Modular Sensors Network - SMARTNET™ - Marposs Corp
Specs
Data Acquisition DAQ Instrument
View Details