PCE Instruments / PCE Americas Inc. Radioactivity Data Logger PCE-RAM 10

Description
Data Logger to detect α-, β-, γ- and x- radiation / high accuracy / internal data memory / large LCD display / data transfer to computer / Bluetooth interface The Data Logger PCE-RAM 10 was developed to detect α-, β-, γ- and x- radiation. The Data Logger PCE-RAM 10 provides many features including a large, high-resolution LCD display with background lights and many indicators. The Data Logger PCE-RAM 10 has an internal data storage for up to 2000 data sets, which are saved either manually or automatically. Furthermore the Data Logger PCE-RAM 10 is equipped with a Bluetooth interface to transfer the measured data in real-time to a computer. With the software that is included in the delivery, the data can then be further processed and reviewed. The Data Logger PCE-RAM 10 stands out with its high accuracy and practical design. The Data Logger can be applied in the pharmaceutical industry, laboratories, power plants, quarries, the emergency services, metal industries, petroleum reservoirs, environmental protection etc.
Request a Quote Datasheet
Description
Data Logger to detect α-, β-, γ- and x- radiation / high accuracy / internal data memory / large LCD display / data transfer to computer / Bluetooth interface The Data Logger PCE-RAM 10 was developed to detect α-, β-, γ- and x- radiation. The Data Logger PCE-RAM 10 provides many features including a large, high-resolution LCD display with background lights and many indicators. The Data Logger PCE-RAM 10 has an internal data storage for up to 2000 data sets, which are saved either manually or automatically. Furthermore the Data Logger PCE-RAM 10 is equipped with a Bluetooth interface to transfer the measured data in real-time to a computer. With the software that is included in the delivery, the data can then be further processed and reviewed. The Data Logger PCE-RAM 10 stands out with its high accuracy and practical design. The Data Logger can be applied in the pharmaceutical industry, laboratories, power plants, quarries, the emergency services, metal industries, petroleum reservoirs, environmental protection etc.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Radioactivity Data Logger - PCE-RAM 10 - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Radioactivity Data Logger
PCE-RAM 10
Radioactivity Data Logger PCE-RAM 10
Data Logger to detect α-, β-, γ- and x- radiation / high accuracy / internal data memory / large LCD display / data transfer to computer / Bluetooth interface The Data Logger PCE-RAM 10 was developed to detect α-, β-, γ- and x- radiation. The Data Logger PCE-RAM 10 provides many features including a large, high-resolution LCD display with background lights and many indicators. The Data Logger PCE-RAM 10 has an internal data storage for up to 2000 data sets, which are saved either manually or automatically. Furthermore the Data Logger PCE-RAM 10 is equipped with a Bluetooth interface to transfer the measured data in real-time to a computer. With the software that is included in the delivery, the data can then be further processed and reviewed. The Data Logger PCE-RAM 10 stands out with its high accuracy and practical design. The Data Logger can be applied in the pharmaceutical industry, laboratories, power plants, quarries, the emergency services, metal industries, petroleum reservoirs, environmental protection etc.

Data Logger to detect α-, β-, γ- and x- radiation / high accuracy / internal data memory /
large LCD display / data transfer to computer / Bluetooth interface
The Data Logger PCE-RAM 10 was developed to detect α-, β-, γ- and x- radiation. The Data Logger PCE-RAM 10 provides many features including a large, high-resolution LCD display with background lights and many indicators. The Data Logger PCE-RAM 10 has an internal data storage for up to 2000 data sets, which are saved either manually or automatically. Furthermore the Data Logger PCE-RAM 10 is equipped with a Bluetooth interface to transfer the measured data in real-time to a computer. With the software that is included in the delivery, the data can then be further processed and reviewed. The Data Logger PCE-RAM 10 stands out with its high accuracy and practical design. The Data Logger can be applied in the pharmaceutical industry, laboratories, power plants, quarries, the emergency services, metal industries, petroleum reservoirs, environmental protection etc.

Supplier's Site Datasheet

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category Data Acquisition
Product Number PCE-RAM 10
Product Name Radioactivity Data Logger
Data Acquisition Datalogger
Unlock Full Specs
to access all available technical data

Similar Products

Multifunction Wet Bulb Temperature Data Logger - PCE-WB 20SD - PCE Instruments / PCE Americas Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
User Interface Front Panel
View Details
Sound Level Data Logger - PCE-322A - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
User Interface Front Panel
View Details
Humidity / Temperature Data Logger Set - PCE-HT71N-5 - PCE Instruments / PCE Americas Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
User Interface None
View Details
Humidity / Temperature Data Logger Set - PCE-HT110-5 - PCE Instruments / PCE Americas Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
User Interface Front Panel
View Details